Broadcom Inc. LTE Band 7 MIPI ET Power Amplifier ACPM-9407-TR1

Description
The Avago ACPM-9407 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 7. The 2mm×2.5mm form factor package is self contained, incorporating 50-ohm input and output matching networks. The ACPM-9407 features the CoolPAM circuit technology that supports two power modes - low and high. A directional coupler is integrated into the module, and both coupling and isolation ports are available externally, which support a daisy chain.
Request a Quote
Description
The Avago ACPM-9407 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 7. The 2mm×2.5mm form factor package is self contained, incorporating 50-ohm input and output matching networks. The ACPM-9407 features the CoolPAM circuit technology that supports two power modes - low and high. A directional coupler is integrated into the module, and both coupling and isolation ports are available externally, which support a daisy chain.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LTE Band 7 MIPI ET Power Amplifier - ACPM-9407-TR1 - Broadcom Inc.
San Jose, CA, USA
LTE Band 7 MIPI ET Power Amplifier
ACPM-9407-TR1
LTE Band 7 MIPI ET Power Amplifier ACPM-9407-TR1
The Avago ACPM-9407 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 7. The 2mm×2.5mm form factor package is self contained, incorporating 50-ohm input and output matching networks. The ACPM-9407 features the CoolPAM circuit technology that supports two power modes - low and high. A directional coupler is integrated into the module, and both coupling and isolation ports are available externally, which support a daisy chain.

The Avago ACPM-9407 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 7. The 2mm×2.5mm form factor package is self contained, incorporating 50-ohm input and output matching networks.

The ACPM-9407 features the CoolPAM circuit technology that supports two power modes - low and high. A directional coupler is integrated into the module, and both coupling and isolation ports are available externally, which support a daisy chain.

Supplier's Site
Laguna Hills, CA, United States
RF Amplifiers - ACPM-9407-TR1
1135493-ACPM-9407-TR1
RF Amplifiers - ACPM-9407-TR1 1135493-ACPM-9407-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 1135493-ACPM-9407-TR 1 Part Status: Obsolete Categories: Uncategorized Manufacturer Homepage: www.broadcom.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 1135493-ACPM-9407-TR1
Part Status: Obsolete
Categories: Uncategorized
Manufacturer Homepage: www.broadcom.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Futian, China
RF and Wireless - RF Amplifiers
ACPM-9407-TR1
RF and Wireless - RF Amplifiers ACPM-9407-TR1
IC RF AMP LTE 10SMD

IC RF AMP LTE 10SMD

Supplier's Site

Technical Specifications

  Broadcom Inc. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number ACPM-9407-TR1 1135493-ACPM-9407-TR1 ACPM-9407-TR1
Product Name LTE Band 7 MIPI ET Power Amplifier RF Amplifiers - ACPM-9407-TR1 RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 6-SuperMiniMold
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
Low Noise Amplifiers - NLA-1-12000-30-55 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1 to 12000 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers - PTMA080152MV1AUMA1 - 283943-PTMA080152MV1AUMA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 700 to 1000 MHz
Minimum Gain 30 dB
View Details
3 suppliers