Broadcom Inc. 3.3GHz - 3.9GHz 2 Watt High Linearity Amplifier ALM-32320

Description
Avago Technologies’ ALM-32320 is a high linearity 2 Watt PA with good OIP3 performance and exceptionally good PAE at 1dB gain compression point. The ALM-32320 is optimized for general purpose gain block and class A driver amplifier for WiMAX base station applications.
Description
Avago Technologies’ ALM-32320 is a high linearity 2 Watt PA with good OIP3 performance and exceptionally good PAE at 1dB gain compression point. The ALM-32320 is optimized for general purpose gain block and class A driver amplifier for WiMAX base station applications.

Suppliers

Company
Product
Description
Supplier Links
3.3GHz - 3.9GHz 2 Watt High Linearity Amplifier - ALM-32320 - Broadcom Inc.
San Jose, CA, USA
3.3GHz - 3.9GHz 2 Watt High Linearity Amplifier
ALM-32320
3.3GHz - 3.9GHz 2 Watt High Linearity Amplifier ALM-32320
Avago Technologies’ ALM-32320 is a high linearity 2 Watt PA with good OIP3 performance and exceptionally good PAE at 1dB gain compression point. The ALM-32320 is optimized for general purpose gain block and class A driver amplifier for WiMAX base station applications.

Avago Technologies’ ALM-32320 is a high linearity 2 Watt PA with good OIP3 performance and exceptionally good PAE at 1dB gain compression point. The ALM-32320 is optimized for general purpose gain block and class A driver amplifier for WiMAX base station applications.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number ALM-32320
Product Name 3.3GHz - 3.9GHz 2 Watt High Linearity Amplifier
Amplifier Type Power Amplifier; High Linearity Amplifier
Frequency Range 3300 to 3900 MHz
Minimum Gain 11.2 dB
Maximum Gain 14.2 dB
Output Power 34.5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
Low Noise Amplifiers - NLA-600-4200-35-10 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 600 to 4200 MHz
Minimum Gain 35 dB
View Details
860 – 930 MHz High Power RF Front End Module - SE2435L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Output Power 31.5 dBm
Package Type Surface Mount; Plugin; QFN, 24-pin
View Details