Broadcom Inc. RF Amplifiers - MGA-16516-BLKG MGA-16516-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1221821-MGA-16516-BL KG Packaging: Bulk Test Frequency: 850MHz Frequency: 500MHz ~ 1.7GHz Gain: 17.7dB Supply Current: 100mA Noise Figure: 0.4dB P1dB: 18.3dBm RF Type: CDMA, GSM Categories: RF/IF and RFID Supplier Device Package: 16-QFN (4x4) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 16-VQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1221821-MGA-16516-BL KG Packaging: Bulk Test Frequency: 850MHz Frequency: 500MHz ~ 1.7GHz Gain: 17.7dB Supply Current: 100mA Noise Figure: 0.4dB P1dB: 18.3dBm RF Type: CDMA, GSM Categories: RF/IF and RFID Supplier Device Package: 16-QFN (4x4) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 16-VQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-16516-BLKG
1221821-MGA-16516-BLKG
RF Amplifiers - MGA-16516-BLKG 1221821-MGA-16516-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 1221821-MGA-16516-BL KG Packaging: Bulk Test Frequency: 850MHz Frequency: 500MHz ~ 1.7GHz Gain: 17.7dB Supply Current: 100mA Noise Figure: 0.4dB P1dB: 18.3dBm RF Type: CDMA, GSM Categories: RF/IF and RFID Supplier Device Package: 16-QFN (4x4) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 16-VQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V

Manufacturer: Broadcom Limited
Win Source Part Number: 1221821-MGA-16516-BLKG
Packaging: Bulk
Test Frequency: 850MHz
Frequency: 500MHz ~ 1.7GHz
Gain: 17.7dB
Supply Current: 100mA
Noise Figure: 0.4dB
P1dB: 18.3dBm
RF Type: CDMA, GSM
Categories: RF/IF and RFID
Supplier Device Package: 16-QFN (4x4)
Status: Obsolete
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 16-VQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5V

Buy Now
RF and Wireless - RF Amplifiers - MGA-16516-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-16516-BLKG
RF and Wireless - RF Amplifiers MGA-16516-BLKG
IC AMP CDMA 500MHZ-1.7GHZ 16QFN

IC AMP CDMA 500MHZ-1.7GHZ 16QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1221821-MGA-16516-BLKG MGA-16516-BLKG
Product Name RF Amplifiers - MGA-16516-BLKG RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, 3x3 mm QFN Style Package - LHA-1H+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
RoHS Compliant RoHS
MMIC Tech. MMIC
View Details
4 suppliers
Low Noise Amplifiers - NLA-2000-18000-34-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 18000 MHz
Minimum Gain 34 dB
View Details
RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details