Broadcom Inc. LTE Band 20 MIPI APT Power Amplifier ACPM-9320-TR1

Description
The Avago ACPM-9320 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 20. The 2mm×2.5mm form factor package is self contained, incorporating 50-ohm input and output matching networks. The ACPM-9320 features the CoolPAM circuit technology that supports two power modes - low and high. A directional coupler is integrated into the module, and both coupling and isolation ports are available externally, which support a daisy chain. The integrated coupler has excellent coupler directivity, which minimizes the coupled output power variation or delivered power variation caused by a load mismatch from the antenna.
Request a Quote
Description
The Avago ACPM-9320 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 20. The 2mm×2.5mm form factor package is self contained, incorporating 50-ohm input and output matching networks. The ACPM-9320 features the CoolPAM circuit technology that supports two power modes - low and high. A directional coupler is integrated into the module, and both coupling and isolation ports are available externally, which support a daisy chain. The integrated coupler has excellent coupler directivity, which minimizes the coupled output power variation or delivered power variation caused by a load mismatch from the antenna.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LTE Band 20 MIPI APT Power Amplifier - ACPM-9320-TR1 - Broadcom Inc.
San Jose, CA, USA
LTE Band 20 MIPI APT Power Amplifier
ACPM-9320-TR1
LTE Band 20 MIPI APT Power Amplifier ACPM-9320-TR1
The Avago ACPM-9320 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 20. The 2mm×2.5mm form factor package is self contained, incorporating 50-ohm input and output matching networks. The ACPM-9320 features the CoolPAM circuit technology that supports two power modes - low and high. A directional coupler is integrated into the module, and both coupling and isolation ports are available externally, which support a daisy chain. The integrated coupler has excellent coupler directivity, which minimizes the coupled output power variation or delivered power variation caused by a load mismatch from the antenna.

The Avago ACPM-9320 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 20. The 2mm×2.5mm form factor package is self contained, incorporating 50-ohm input and output matching networks.

The ACPM-9320 features the CoolPAM circuit technology that supports two power modes - low and high. A directional coupler is integrated into the module, and both coupling and isolation ports are available externally, which support a daisy chain. The integrated coupler has excellent coupler directivity, which minimizes the coupled output power variation or delivered power variation caused by a load mismatch from the antenna.

Supplier's Site
Laguna Hills, CA, United States
RF Amplifiers - ACPM-9320-TR1
1135488-ACPM-9320-TR1
RF Amplifiers - ACPM-9320-TR1 1135488-ACPM-9320-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 1135488-ACPM-9320-TR 1 Part Status: Obsolete Categories: Uncategorized Manufacturer Homepage: www.broadcom.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 1135488-ACPM-9320-TR1
Part Status: Obsolete
Categories: Uncategorized
Manufacturer Homepage: www.broadcom.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Broadcom Inc. Win Source Electronics
Product Category RF Amplifiers RF Amplifiers
Product Number ACPM-9320-TR1 1135488-ACPM-9320-TR1
Product Name LTE Band 20 MIPI APT Power Amplifier RF Amplifiers - ACPM-9320-TR1
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
Signal Source / High Power Amplifier 902 - 928 MHz, 750W, 50Ω - RFS-G90G93750X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 902 to 928 MHz
Minimum Gain 1 dB
View Details
APM-7099PA, 0.01GHz - 20 GHz Low Phase Noise Amplifier - APM-7099PA - Marki Microwave LLC
Specs
Frequency Range 10 to 20000 MHz
Package Type Connectorized; connectorized
View Details
Specs
Applications RF Microwave
Frequency Range 1700 to 2400 MHz
Minimum Gain 17.5 dB
View Details