Broadcom Inc. RF Amplifiers - AVT-55689-TR1G AVT-55689-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 199541-AVT-55689-TR1 G Packaging: Reel - TR Test Frequency: 2GHz Frequency: 50MHz to 6GHz Gain: 17.2dB Noise Figure: 4.3dB P1dB: 19.5dBm (89.1mW) RF Type: WiMAX / WiBro Family Name: AVT-55689 Categories: RF/IF and RFID Status: Active Case / Package: SOT-89 Supply Voltage - Operating: 5V Operating Supply Current: 75mA Alternative Parts (Cross-Reference): AH1; WJA1510; WJA1015; Introduction Date: November 02, 2010 ECCN: EAR99 Country of Origin: Malaysia, Taiwan, Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 199541-AVT-55689-TR1 G Packaging: Reel - TR Test Frequency: 2GHz Frequency: 50MHz to 6GHz Gain: 17.2dB Noise Figure: 4.3dB P1dB: 19.5dBm (89.1mW) RF Type: WiMAX / WiBro Family Name: AVT-55689 Categories: RF/IF and RFID Status: Active Case / Package: SOT-89 Supply Voltage - Operating: 5V Operating Supply Current: 75mA Alternative Parts (Cross-Reference): AH1; WJA1510; WJA1015; Introduction Date: November 02, 2010 ECCN: EAR99 Country of Origin: Malaysia, Taiwan, Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - AVT-55689-TR1G - 199541-AVT-55689-TR1G - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - AVT-55689-TR1G
199541-AVT-55689-TR1G
RF Amplifiers - AVT-55689-TR1G 199541-AVT-55689-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 199541-AVT-55689-TR1 G Packaging: Reel - TR Test Frequency: 2GHz Frequency: 50MHz to 6GHz Gain: 17.2dB Noise Figure: 4.3dB P1dB: 19.5dBm (89.1mW) RF Type: WiMAX / WiBro Family Name: AVT-55689 Categories: RF/IF and RFID Status: Active Case / Package: SOT-89 Supply Voltage - Operating: 5V Operating Supply Current: 75mA Alternative Parts (Cross-Reference): AH1; WJA1510; WJA1015; Introduction Date: November 02, 2010 ECCN: EAR99 Country of Origin: Malaysia, Taiwan, Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 199541-AVT-55689-TR1G
Packaging: Reel - TR
Test Frequency: 2GHz
Frequency: 50MHz to 6GHz
Gain: 17.2dB
Noise Figure: 4.3dB
P1dB: 19.5dBm (89.1mW)
RF Type: WiMAX / WiBro
Family Name: AVT-55689
Categories: RF/IF and RFID
Status: Active
Case / Package: SOT-89
Supply Voltage - Operating: 5V
Operating Supply Current: 75mA
Alternative Parts (Cross-Reference): AH1; WJA1510; WJA1015;
Introduction Date: November 02, 2010
ECCN: EAR99
Country of Origin: Malaysia, Taiwan, Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Amp, Gain Block, Ingap, Hbt, 3Sot89; Frequency Min Broadcom - 58Y4618 - Newark, An Avnet Company
Chicago, IL, United States
Amp, Gain Block, Ingap, Hbt, 3Sot89; Frequency Min Broadcom
58Y4618
Amp, Gain Block, Ingap, Hbt, 3Sot89; Frequency Min Broadcom 58Y4618
AMP, GAIN BLOCK, INGAP, HBT, 3SOT89; Frequency Min:50MHz; Frequency Max:6GHz; Gain:18.8dB; Noise Figure Typ:4.3dB; RF IC Case Style:SOT-89; No. of Pins:3Pins; Supply Voltage Min:-; Supply Voltage Max:5V; Operating Temperature RoHS Compliant: Yes

AMP, GAIN BLOCK, INGAP, HBT, 3SOT89; Frequency Min:50MHz; Frequency Max:6GHz; Gain:18.8dB; Noise Figure Typ:4.3dB; RF IC Case Style:SOT-89; No. of Pins:3Pins; Supply Voltage Min:-; Supply Voltage Max:5V; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - AVT-55689-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
AVT-55689-TR1G
RF and Wireless - RF Amplifiers AVT-55689-TR1G
IC RF AMP WIMAX 50MHZ-6GHZ SOT89

IC RF AMP WIMAX 50MHZ-6GHZ SOT89

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 199541-AVT-55689-TR1G 58Y4618 AVT-55689-TR1G
Product Name RF Amplifiers - AVT-55689-TR1G Amp, Gain Block, Ingap, Hbt, 3Sot89; Frequency Min Broadcom RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 50 to 6000 MHz 6000 MHz 50 to 6000 MHz
Minimum Gain 17.2 dB 18.8 dB ? to 17.2 dB
Maximum Gain 17.2 dB 18.8 dB 17.2 dB
Noise Figure 4.3 dB 4.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA713L7E6327 - 1049196-BGA713L7E6327 - Win Source Electronics
Specs
Applications RF Microwave
RoHS Compliant RoHS
Frequency Range 768 MHz
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details