Broadcom Inc. 6-20 GHz High Gain Amplifier AMMC-5620

Description
The AMMC-5620 MMIC is a GaAs wide-band amplifier designed for medium output power and high gain over the 6-20 GHz frequency range. The 3 cascaded stages provide high gain while the single bias supply offers ease of use. It is fabricated using a PHEMT integrated circuit process.
Description
The AMMC-5620 MMIC is a GaAs wide-band amplifier designed for medium output power and high gain over the 6-20 GHz frequency range. The 3 cascaded stages provide high gain while the single bias supply offers ease of use. It is fabricated using a PHEMT integrated circuit process.

Suppliers

Company
Product
Description
Supplier Links
6-20 GHz High Gain Amplifier - AMMC-5620 - Broadcom Inc.
San Jose, CA, USA
6-20 GHz High Gain Amplifier
AMMC-5620
6-20 GHz High Gain Amplifier AMMC-5620
The AMMC-5620 MMIC is a GaAs wide-band amplifier designed for medium output power and high gain over the 6-20 GHz frequency range. The 3 cascaded stages provide high gain while the single bias supply offers ease of use. It is fabricated using a PHEMT integrated circuit process.

The AMMC-5620 MMIC is a GaAs wide-band amplifier designed for medium output power and high gain over the 6-20 GHz frequency range. The 3 cascaded stages provide high gain while the single bias supply offers ease of use.

It is fabricated using a PHEMT integrated circuit process.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number AMMC-5620
Product Name 6-20 GHz High Gain Amplifier
Amplifier Type Power Amplifier; High Gain Amplifier
Applications Mobile / Wireless Systems
Frequency Range 6000 to 20000 MHz
Minimum Gain 19 dB
Maximum Gain 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
RF Amplifiers - 2312-QPL1811SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
View Details
Specs
Applications RF Microwave
Frequency Range 3500 to 7000 MHz
Minimum Gain 17.4 dB
View Details
2 suppliers
Connectorized SMA, High Power, Linear Amplifier, 0.1 MHz to 200 MHz, 50Ω - LZY-22X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -10 to 50 C (14 to 122 F)
Package Type Connectorized
View Details