Broadcom Inc. Datasheets for Diode Lasers
Diode lasers use light-emitting diodes to produce stimulated emissions in the form of coherent light output. They are also known as laser diodes.
Diode Lasers: Learn more
| Product Name | Notes |
|---|---|
| The Avago TO124EATx is a TO-46 packaged avalanche photodiode (APD) device with a high-gain transimpedance amplifier (TIA) for use in fiber optic communication network applications supporting data rates up to... | |
| The Avago TO293Bx is an hermetically sealed TO can device with integral photo diode for optical output monitoring using a 1310nm single mode edge-emitting laser diode chip family for use... | |
| The Avago TO293K is an hermetic sealed TO can device with a photo diode for optical output monitoring using 1310nm single mode edge-emitting laser diode chip for use in uncooled... | |
| The Avago TO294YSx is a 10Gb/s optical transmitter series incorporating a high-speed electro-absorptive laser (EML), a micro-TEC, and monitor PD in a TO-Can coaxial package. It is designed for use... | |
| The Avago TO295J is an hermetic sealed TO can device with integral photo diode for optical output monitoring using 1550nm single mode edge-emitting laser diode chip for use in uncooled... | |
| The Avago TO295J-1xxT is a hermetically sealed 10Gb/s coarse wavelength division multiplexing (CWDM) distributed-feedback (DFB) TO-Can device with a photo diode for optical output monitoring. The device incorporates 1470nm~1610nm single... | |
| The Avago TO295J149x is an hermetic sealed TO can device with integral photo diode for optical output monitoring using 1490nm single mode edge-emitting laser diode chip for use in uncooled... | |
| The Avago TO295Jxxx is an hermetic sealed TO can device with integral photo diode for optical output monitoring using 1550nm single mode edge-emitting laser diode chip for use in uncooled... | |
| The Avago TO299K is a hermetic sealed TO can device with a photo diode for optical output monitoring using 1310nm Fabry-Perot edge-emitting laser diode chip for use in uncooled applications... | |
| The TO293 CWDM is a hermetically sealed device with a photo diode for optical output monitoring. It incorporates 1270nm to 1450nm single mode edge-emitting laser diode chips for use in... |