Broadcom Inc. RF Amplifiers - ALM-1322-BLKG ALM-1322-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 078012-ALM-1322-BLKG Packaging: Bulk Test Frequency: 2GHz Frequency: 1.8GHz to 2.2GHz Gain: 29.9dB Noise Figure: 0.57dB P1dB: 17dBm RF Type: Cellular, CDMA, W-CDMA, PCS, EGSM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 22-MCOB (5x6) Supply Voltage - Operating: 5V Operating Supply Current: 100.2mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 078012-ALM-1322-BLKG Packaging: Bulk Test Frequency: 2GHz Frequency: 1.8GHz to 2.2GHz Gain: 29.9dB Noise Figure: 0.57dB P1dB: 17dBm RF Type: Cellular, CDMA, W-CDMA, PCS, EGSM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 22-MCOB (5x6) Supply Voltage - Operating: 5V Operating Supply Current: 100.2mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ALM-1322-BLKG
078012-ALM-1322-BLKG
RF Amplifiers - ALM-1322-BLKG 078012-ALM-1322-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 078012-ALM-1322-BLKG Packaging: Bulk Test Frequency: 2GHz Frequency: 1.8GHz to 2.2GHz Gain: 29.9dB Noise Figure: 0.57dB P1dB: 17dBm RF Type: Cellular, CDMA, W-CDMA, PCS, EGSM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 22-MCOB (5x6) Supply Voltage - Operating: 5V Operating Supply Current: 100.2mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 078012-ALM-1322-BLKG
Packaging: Bulk
Test Frequency: 2GHz
Frequency: 1.8GHz to 2.2GHz
Gain: 29.9dB
Noise Figure: 0.57dB
P1dB: 17dBm
RF Type: Cellular, CDMA, W-CDMA, PCS, EGSM
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 22-MCOB (5x6)
Supply Voltage - Operating: 5V
Operating Supply Current: 100.2mA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
ALM-1322-BLKG
RF and Wireless - RF Amplifiers ALM-1322-BLKG
IC AMP CELL 1.8GHZ-2.2GHZ 22MCOB

IC AMP CELL 1.8GHZ-2.2GHZ 22MCOB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 078012-ALM-1322-BLKG ALM-1322-BLKG
Product Name RF Amplifiers - ALM-1322-BLKG RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 1800 to 2200 MHz 1800 to 2200 MHz
Minimum Gain 29.9 dB ? to 29.9 dB
Maximum Gain 29.9 dB 29.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
RF Amplifiers - 2312-QPM1017-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 5700 to 7000 MHz
View Details
RX Diversity FEM with Gain - SKY13529-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 17-Lead
View Details
SMT MMIC, Low Noise, Medium Power, Linear, HBT Amplifier, 10 MHz to 26.5 GHz, 50Ω, 4x4 mm QFN Style Package - LVA-273PN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Military / Defense
Frequency Range 10 to 26500 MHz
View Details
2 suppliers