Broadcom Inc. Datasheets for Schottky Diodes
Schottky diodes in their simplest form consist of a metal layer that contacts a semiconductor element. The metal / semiconductor junctions exhibit rectifying behavior (i.e., the current passes through the structure more readily with one polarity than the other).
Schottky Diodes: Learn more
| Product Name | Notes |
|---|---|
| General purpose Schottky diode in a broad range of package configurations. Optimised for High voltage clamp or analog DC switch applications. For low breakdown applciations, like detectors or mixers, please... | |
| HSMS-8xxx is a family of low cost microwave Schottky diodes that are specifically designed for use at X/Ku-bands and are ideal for DBS and VSAT down converter applications.VBR=4 V, CT=0.26... | |
| The HSCH-5310 / HSCH-531x medium barrier beam lead schottky diodes are ideally suited for mixer and detector applications from 1GHz to 26GHz. The HSCH-5314 and HSCH-5318 have guaranteed RF tested... | |
| The HSCH-5314 / HSCH-531x medium barrier beam lead schottky diodes are ideally suited for mixer and detector applications from 1GHz to 26GHz. The HSCH-5314 and HSCH-5318 have guaranteed RF tested... | |
| The HSCH-5330 / HSCH-533x low barrier beam lead schottky diodes are ideally suited for mixer and detector applications from 1-26GHz. | |
| The HSCH-533x family of low barrier beam lead schottky diodes are ideally suited for mixer and detector applications from 1-26GHz. | |
| The HSCH-5340 / HSCH-534x family of low barrier beam lead schottky diodes are ideally suited for mixer and detector applications from 1-26GHz. These products are suitable for applications that require... | |
| The HSMS-281x family are General purpose, low flicker (1/f) noise schottky diodes.VBR=20 V, CT=1.2pF, RD=15 Ohms, Vf @ 1 mA=410 mV | |
| The HSMS-282x family of schottky diodes are the best all-round choice for most applications. These products featuring low series resistance, low forward voltage at all current levels, and good RF... | |
| The HSMS-285x zero bias Schottky detector diodes have been designed and optimised for use in small signal (Pin<-20dBm) applications at frequencies below 1.5GHz. They are ideal for RF/ID and RF... | |
| The HSMS-285x zero bias Schottky detector diodes have been designed and optimized for use in small signal (Pin<-20dBm) applications at frequencies below 1.5GHz. They are ideal for RF/ID and RF... | |
| The HSMS-286F family of biased detector diodes have been designed and optimised for use from 915MHz to 5.8GHz. They are ideal for RF/ID and RF tag applications as well as... | |
| The MiniPak HMPS-282x family of Schottky diodes is the most consistent and best all-round device available, and finds applications in mixing, detecting, switching, sampling, clamping and wave shaping at frequencies... |