Broadcom Inc. RF Amplifiers - AJAV-6752-TR1 AJAV-6752-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1016383-AJAV-6752-TR 1 Categories: RF/IF and RFID Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1016383-AJAV-6752-TR 1 Categories: RF/IF and RFID Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - AJAV-6752-TR1
1016383-AJAV-6752-TR1
RF Amplifiers - AJAV-6752-TR1 1016383-AJAV-6752-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 1016383-AJAV-6752-TR 1 Categories: RF/IF and RFID Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 1016383-AJAV-6752-TR1
Categories: RF/IF and RFID
Status: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
AJAV-6752-TR1
RF and Wireless - RF Amplifiers AJAV-6752-TR1
IC AMP CELL 824MHZ-849MHZ 14SMD

IC AMP CELL 824MHZ-849MHZ 14SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1016383-AJAV-6752-TR1 AJAV-6752-TR1
Product Name RF Amplifiers - AJAV-6752-TR1 RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA824N6E6327XTSA1 - 864210-BGA824N6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TSNP-6-2
View Details
RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Noise Amplifiers - NLA-400-2000-25-20 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 400 to 2000 MHz
Minimum Gain 25 dB
View Details
RF Amplifiers - BGA7H1N6E6327XTSA1 - 1023302-BGA7H1N6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 2300 to 2690 MHz
Minimum Gain 12.5 dB
View Details
5 suppliers