Broadcom Inc. 30 kHz - 40 GHz GaAs MMIC Traveling Wave Amplifier AMMC-5024

Description
The Avago AMMC-5024 is a broadband PHEMT GaAs MMIC traveling wave amplifier, TWA, designed for medium output power and high gain over the full 30kHz to 40GHz frequency range. The design employs a 9-stage, cascade-connected FET structure to ensure flat gain and power, as well as uniform group delay.
Description
The Avago AMMC-5024 is a broadband PHEMT GaAs MMIC traveling wave amplifier, TWA, designed for medium output power and high gain over the full 30kHz to 40GHz frequency range. The design employs a 9-stage, cascade-connected FET structure to ensure flat gain and power, as well as uniform group delay.

Suppliers

Company
Product
Description
Supplier Links
30 kHz - 40 GHz GaAs MMIC Traveling Wave Amplifier - AMMC-5024 - Broadcom Inc.
San Jose, CA, USA
30 kHz - 40 GHz GaAs MMIC Traveling Wave Amplifier
AMMC-5024
30 kHz - 40 GHz GaAs MMIC Traveling Wave Amplifier AMMC-5024
The Avago AMMC-5024 is a broadband PHEMT GaAs MMIC traveling wave amplifier, TWA, designed for medium output power and high gain over the full 30kHz to 40GHz frequency range. The design employs a 9-stage, cascade-connected FET structure to ensure flat gain and power, as well as uniform group delay.

The Avago AMMC-5024 is a broadband PHEMT GaAs MMIC traveling wave amplifier, TWA, designed for medium output power and high gain over the full 30kHz to 40GHz frequency range.

The design employs a 9-stage, cascade-connected FET structure to ensure flat gain and power, as well as uniform group delay.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number AMMC-5024
Product Name 30 kHz - 40 GHz GaAs MMIC Traveling Wave Amplifier
Amplifier Type Traveling Wave Amplifier
Applications Mobile / Wireless Systems
Operating Temperature -55 to 150 C (-67 to 302 F)
Frequency Range 0.0300 to 40000 MHz
Minimum Gain 14 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
Low Noise Amplifiers - NLA-200-6000-42-13 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 200 to 6000 MHz
Minimum Gain 42 dB
View Details
Si8920AD-IS Isolated Amplifier - Si8920AD-IS - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; WB SOIC16
View Details