Broadcom Inc. Datasheets for Optocouplers

Optocouplers are capable of transferring an electrical signal between two circuits while isolating the circuits from each other.
Optocouplers: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
ACCL-9410 is a quad-channel bi-directional digital isolator. Using capacitive coupling through an insulation barrier, the isolator enables high speed digital transmissions. The device is capable of running at 25 MBd...
It contains a GaAsP light emitting diode optically coupled to a high gain photodetector IC. The excellent performance over temperature results from the inclusion of an integrated emitter-base bypass resistor...
The 4N25-000E is an optocoupler for general purpose photocoupler applications. It contains a light emitting diode optically coupled to a photo-transistor. It is packaged in a 6-pin DIP package and...
The 4N35-000E is an optocoupler for general purpose photocoupler applications. It contains a light emitting diode optically coupled to a photo-transistor. It is packaged in a 6-pin DIP package and...
The 4N55 is a commercial grade two channel hermetically sealed optocoupler in a 16-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead form options are...
The 4N55#100 is a Commercial Grade 4N55 with a surface mountable butt-joint lead form and gold lead finish. Please use the Datasheet link for further details.
The 4N55#200 is a Commercial Grade 4N55 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.
The 4N55#300 is a Commercial Grade 4N55 with a surface mountable gull wing lead form and solder dipped leads. The solder contains lead. Please use the Datasheet link for further...
The 4N55/883B is a high reliability Class H two channel hermetically sealed optocoupler in a 16-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead form...
The 4N55/883B#100 is a High Reliability Class H 4N55/883B with a surface mountable butt-joint lead form and gold lead finish. Please use the Datasheet link for further details.
The 4N55/883B#200 is a High Reliability Class H 4N55/883B with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.
The 4N55/883B#300 is a High Reliability Class H 4N55/883B with a surface mountable gull wing lead form and solder dipped lead finish. The solder contains lead. Please use the Datasheet...
The 5962-8876801PC is a high reliability DSCC SMD Class H single channel hermetically sealed optocoupler in an 8-Pin DIP ceramic package with gold plated leads. Solder dipped leads and various...
The 5962-8876904KPC is a DSCC SMD Class K two channel hermetically sealed optocoupler in an 8-Pin DIP ceramic package with gold plated leads and the highest level of reliability. The...
The 5962-8876905K2A is a DSCC SMD highest reliability Class K two channel hermetically sealed optocoupler in a 20 pad Leadless Ceramic Chip Carrier with solder dipped pads. The solder contains...
The 5962-8876906KFC is a DSCC SMD Class K four channel hermetically sealed optocoupler in a 16-Pin ceramic flat package with gold plated leads and the highest level of reliability. The...
The 5962-8957103KPC is a DSCC SMD highest reliability Class K two channel hermetically sealed optocoupler in an 8-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various...
The 5962-8957104K2A is a DSCC SMD two channel hermetically sealed optocoupler in a 20 pad Leadless Ceramic Chip Carrier with solder dipped pads and the highest reliability level (Class K).
The 5962-8978501PC is a high reliability DSCC SMD Class H two channel hermetically sealed optocoupler in an 8-Pin DIP ceramic package with gold plated leads. Solder dipped leads and various...
The 5962-89785022A is a high reliability DSCC SMD Class H level two channel hermetically sealed optocoupler in a 20 Pad Leadless Ceramic Chip Carrier with solder dipped pads. The solder...
The 5962-8978503KPC is a DSCC SMD two channel hermetically sealed optocoupler in an 8-Pin DIP ceramic package with gold plated leads and the highest level of reliability (Class K). Solder...
The 5962-8978504K2A is a DSCC SMD two channel hermetically sealed optocoupler in a 20 pad Leadless Ceramic Chip Carrier with solder dipped pads and the highest level of reliability (Class...
The 5962-8981001PC is a high reliability DSCC SMD Class H single channel hermetically sealed optocoupler in an 8-Pin DIP ceramic package with gold plated leads. Solder dipped leads and various...
The 5962-8981002KPC is a DSCC SMD single channel hermetically sealed optocoupler in an 8-Pin DIP ceramic package with gold plated leads and the highest level of reliability (Class K). Solder...
The 5962-9085401KPC is a DSCC SMD Class K single channel hermetically sealed optocoupler in an 8-Pin ceramic DIP package with gold plated leads and the highest level of reliability. Solder...
The 5962-93140 is a high reliability DSCC SMD Class H single channel hermetically sealed power MOSFET optocoupler in an 8-Pin DIP ceramic package with gold plated leads. Solder dipped leads...
The 5962-9755701HPC is a high reliability DSCC SMD Class H isolation amplifier that provides accurate, electrically isolated and amplified representations of voltage and current. When used with a shunt resistor...
The 5962-9800201KEC is a DSCC SMD Class K four channel hermetically sealed optocoupler in a 16-Pin DIP ceramic package with gold plated leads and the highest level of reliability. Solder...
The 5962-9800201KFC is a DSCC SMD four channel hermetically sealed optocoupler in a 16-Pin Flat Pack with gold plated leads and the highest level of reliability (Class K). The product...
The 6N134 is a commercial grade two channel hermetically sealed optocoupler in a 16-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead form options are...
The 6N134#100 is a Commercial Grade 6N134 with a surface mountable butt-joint lead form and gold lead finish. Please use the Datasheet link for further details.
The 6N134#200 is a Commercial Grade 6N134 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.
The 6N134#300 is a Commercial Grade 6N134 with a surface mountable gull wing lead form and solder dipped leads. The solder contains lead. Please use the Datasheet link for further...
The 6N134/883B is a high reliability Class H two channel hermetically sealed optocoupler in a 16-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead form...
The 6N134/883B#100 is a High Reliability Class H 6N134/883B with a surface mountable butt-joint lead form and gold lead finish. Please use the Datasheet link for further details.
The 6N134/883B#200 is a High Reliability Class H 6N134/883B with solder dipped leads. Please use the Datasheet link for further details.
The 6N134/883B#300 is a High Reliability Class H 6N134/883B with a surface mountable gull wing lead form and solder dipped lead finish. The solder contains lead. Please use the Datasheet...
The 6N135 diode-transistor optocoupler uses an insulating layer between a LED and an integrated photodetector to provide electrical insulation between input and output. Separate connections for the photodiode bias and...
The 6N136 diode-transistor optocoupler uses an insulating layer between a LED and an integrated photodetector to provide electrical insulation between input and output. Separate connections for the photodiode bias and...
The 6N137 digital isolator is an optically coupled logic gate that combines a GaAsP light emitting diode and an integrated high gain photo detector. An enable input allows the detector...
The 6N140A is a commercial grade four channel hermetically sealed optocoupler in a 16-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead form options are...
The 6N140A#100 is a Commercial Grade 6N140A with a surface mountable butt-joint lead form and gold lead finish. Please use the Datasheet link for further details.
The 6N140A#200 is a Commercial Grade 6N140A with solder dipped leads. The solder contains lead.Clean and Preview Description Please use the Datasheet link for further details.
The 6N140A#300 is a Commercial Grade 6N140A with a surface mountable gull wing lead form and solder dipped leads. The solder contains lead. Please use the Datasheet link for further...
The 6N140A-600 is a Commercial Grade 6N140A with very short surface mountable crew cut lead form and gold lead finish. Please use the Datasheet link for further details.
The 6N140A/883B is a high reliability Class H four channel hermetically sealed optocoupler in a 16-Pin DIP ceramic package with gold plated leads. Solder dipped leads and various lead form...
The 6N140A/883B#100 is a High Reliability Class H 6N140A/883B with a surface mountable butt-joint lead form and gold lead finish. Please use the Datasheet link for further details.
The 6N140A/883B#200 is a High Reliability Class H 6N140A/883B with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.
The 6N140A/883B#300 is a High Reliability Class H 6N140A/883B with a surface mountable gull wing lead form and solder dipped lead finish. The solder contains lead. Please use the Datasheet...
The 6N140A/883B#600 is a High Reliability Class H 6N140A/883B with a very short surface mountable crew cut lead form and gold lead finish. Please use the Datasheet link for further...
The 8302401EC is a high reliability DSCC SMD Class H four channel hermetically sealed optocoupler in a 16-Pin DIP ceramic package with gold plated leads. Solder dipped leads and various...
The 8302401FC is a high reliability DSCC SMD Class H four channel hermetically sealed optocoupler in a 16-Pin flat pack with gold plated leads. The product is capable of operation...
The ACFL-5211U is an industrial grade dual channel, bidirectional, high speed 1MBd digital optocoupler. The stretched SO-12 stretched package outline is designed to be compatible with standard surface mount processes...
The ACFL-6211U is the dual channel, bidirectional, high speed digital CMOS optocouplers. The stretched SO-12 package outline is designed to be compatible with standard surface mount processes and occupies the...
The ACNV2601 is an optically coupled gate that combines a AlGaAs light emitting diode and an integrated photo detector housed in a widebody package. The distance-through-ins ulation (DTI) between the...
The Avago ACFL-5211T is an automotive grade dual-channel optocopler device designed for bi-directional digital communications. The device has two optocoupler channels internally aligned 180 degrees of each other, providing optimum...
The Avago ACFL-5212T is an automotive-grade, dual-channel optocopler device designed for bi-directional digital communications. The device has two optocoupler channels internally aligned 180 degrees of each other, providing optimum chip...
The Avago ACFL-6211T is an automotive-grade, dual-channel optocopler device designed for bi-directional digital communications. The device has two optocoupler channels internally aligned 180 degrees of each other, providing optimum chip...
The Avago ACFL-6212T is an automotive-grade, dual-channel optocopler device designed for bi-directional digital communications. The device has two optocoupler channels internally aligned 180 degrees of each other, providing optimum chip...
The Avago ACFL-6212U is an industrial grade, dual-channel optocoupler device designed for bi-directional digital communications. The device has two optocoupler channels internally aligned 180 degrees of each other, providing optimum...
The Avago ACNT-H313 is a high-efficiency 2.5A gate drive optocoupler device in 14.2mm wide creepage and clearance. The device is ideally suited for driving power IGBTs and MOSFETs used in...
The Avago ACNT-H50L is a single-channel 1MBd optocoupler device in stretched SO8 package. The device is equipped with an insulating layer between the light emitting diode and integrated photon detector...
The Avago ACNT-H61L is a low-power digital optocoupler device in 14.2mm wide creepage and clearance that combines an AlGaAs light emitting diode (LED) and an integrated high gain photo detector...
The DSCC Class H Standard Microcircit Drawing (SMD) 5962-0824202HPC is a high reliability military grade two channel hermetically sealed 3.3V optocoupler in an 8-Pin ceramic DIP package with gold plated...
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-0824201HPC is a high reliability military grade single channel hermetically sealed 3.3V optocoupler in an 8-Pin ceramic DIP package with gold plated...
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-0824202HPA device is a high reliability military grade device with solder dipped leads. The solder contains lead. Please use the Datasheet link...
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-0824203HEA device is a high reliability military grade device with solder dipped leads. The solder contains lead
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-0824203HEC is a high reliability military grade two channel hermetically sealed 3.3V optocoupler in a 16-Pin ceramic DIP package with gold plated...
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-8685201HYA device is a High Reliability HCPL-5301 with butt joint lead form and solder dipped lead finish. The solder contains lead. Please...
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-8767901EA device is a High Reliability 4N55/883B with butt joint lead form and gold plated leads. Please use the Datasheet link for...
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-8767901EA device is a High Reliability 4N55/883B with solder dipped leads. The solder contains lead. Please use the Datasheet link for further...
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-8767901TA device is a High Reliability 4N55/883B with surface mountable gull wing lead form and solder dipped leads. The solder contains lead.
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-8767901UA device is a High Reliability 4N55/883B with butt joint lead form and solder dipped lead finish. The solder contains lead. Please...
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-8767902PA device is a High Reliability HCPL-5531 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further...
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-8767902XA device is a High Reliability HCPL-5531 with surface mountable gull wing lead form solder dipped lead finish. The solder contains lead.
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-8767902YA device is a High Reliability HCPL-5531 with butt joint lead form and solder dipped lead finish. The solder contains lead. Please...
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-8767902YC device is a High Reliability HCPL-5531 with butt joint lead form and gold lead finish. Please use the Datasheet link for...
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-8876801PA device is a High Reliability HCPL-5201 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further...
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-8876801XA device is a High Reliability HCPL-5201 with surface mountable gull wing lead form and solder dipped lead finish. The solder contains...
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-8876801YA device is a High Reliability HCPL-5201 with gull butt joint lead form and solder dipped lead finish. The solder contains lead.
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-8876801YC device is a High Reliability HCPL-5201 with butt joint lead form and gold lead finish. Please use the Datasheet link for...
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-8876901PA device is a High Reliability HCPL-5231 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further...
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-8876901XA device is a High Reliability HCPL-5231 with surface mountable gull wing lead form and solder dipped lead finish. The solder contains...
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-8876901YA device is a High Reliability HCPL-5231 with butt joint lead form and solder dipped lead finish. The solder contains lead. Please...
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-8876901YC device is a High Reliability HCPL-5231 with butt joint lead form and gold leads. Please use the Datasheet link for further...
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-8947701PA device is a High Reliability HCPL-5761 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further...
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-8947701XA device is a High Reliability HCPL-5761 with surface mountable gull wing lead form and solder dipped lead finish. The solder contains...
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-8947701YA device is a High Reliability HCPL-5761 with butt joint lead form and solder dipped lead finish. The solder contains lead. Please...
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-8947701YC device is a High Reliability HCPL-5761 with butt joint lead form and gold lead finish. Please use the Datasheet link for...
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-8957001PA device is a High Reliability HCPL-5401 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further...
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-8957001XA device is a High Reliability HCPL-5401 with surface mountable gull wing lead form and solder dipped lead finish. The solder contains...
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-8957001YA device is a High Reliability HCPL-5401 with butt joint lead form and solder dipped lead finish. Please use the Datasheet link...
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-8957001YC device is a High Reliability HCPL-5401 with butt joint lead form and gold lead finish. Please use the Datasheet link for...
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-8957101PA device is a High Reliability HCPL-5431 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further...
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-8957101XA device is a High Reliability HCPL-5431 with gull wing lead form and solder dipped lead finish. The solder contains lead. Please...
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-8957101YA device is a High Reliability HCPL-5431 with butt joint lead form and solder dipped lead finish. The solder contains lead. Please...
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-8957101YC device is a High Reliability HCPL-5431 with butt joint lead form and gold lead finish. Please use the Datasheet link for...
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-8957201EA device is a High Reliability HCPL-1931 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further...
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-8957201XA device is a High Reliability HCPL-1931 with gull wing lead form and solder dipped lead finish. The solder contains lead. Please...
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-8957201YA device is a High Reliability HCPL-1931 with butt joint lead form and solder dipped lead finish. The solder contains lead. Please...
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-8957201YC device is a High Reliability HCPL-1931 with butt joint lead form and gold lead finish. Please use the Datasheet link for...
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-8978501PA device is a High Reliability HCPL-5731 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further...
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-8978501YA device is a High Reliability HCPL-5731 with butt joint lead form and solder dipped lead finish. The solder contains lead. Please...
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-8978501YC device is a High Reliability HCPL-5731 with butt joint lead form and gold lead finish. Please use the Datasheet link for...
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-8978501ZA device is a High Reliability HCPL-5731 with gull wing lead form and solder dipped lead finish. The solder contains lead. Please...
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-8981001PA device is a High Reliability HCPL-5701 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further...
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-8981001XA device is a High Reliability HCPL-5701 with gull wing lead form and solder dipped lead finish. The solder contains lead. Please...
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-8981001YA device is a High Reliability HCPL-5701 with butt joint lead form and solder dipped lead finish. The solder contains lead. Please...
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-8981001YC device is a High Reliability HCPL-5701 with butt joint lead form and gold lead finish. Please use the Datasheet link for...
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-9085401HPA device is a High Reliability HCPL-5501 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further...
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-9085401HXA device is a High Reliability HCPL-5501 with gull wing lead form and solder dipped lead finish. The solder contains lead. Please...
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-9085401HYA device is a High Reliability HCPL-5501 with butt joint lead form and solder dipped lead finish. The solder contains lead. Please...
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-9085401HYC device is a High Reliability HCPL-5501 with butt joint lead form and gold lead finish. Please use the Datasheet link for...
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-9085501HPA device is a High Reliability HCPL-5601 with solder dipped leads. The solder contains lead.
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-9085501HXA device is a High Reliability HCPL-5601 with surface mountable gull wing lead form and solder dipped lead finish. The solder contains...
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-9085501HYA device is a High Reliability HCPL-5601 with butt joint lead form and solder dipped lead finish. The solder contains lead. Please...
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-9085501HYC device is a High Reliability HCPL-5601 with butt joint lead form and gold lead finish. Please use the Datasheet link for...
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-9314001HPA device is a High Reliability HSSR-7111 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further...
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-9314001HYA device is a High Reliability HSSR-7111 with butt joint lead form and solder dipped lead finish. The solder contains lead. Please...
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-9685201HPA device is a High Reliability HCPL-5301 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further...
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-9685201HXA device is a High Reliability HCPL-5301 with surface mountable gull wing lead form and solder dipped lead finish. The solder contains...
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-9685201HYC device is a High Reliability HCPL-5301 with butt joint lead form and gold lead finish. Please use the Datasheet link for...
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-9755701HPA device is a High Reliability HCPL-7851 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further...
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-9755701HXA device is a High Reliability HCPL-7851 with surface mountable gull wing lead form and solder dipped lead finish. The solder contains...
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-9755701HYA device is a High Reliability HCPL-7851 with butt joint lead form and solder dipped lead finish. The solder contains lead. Please...
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-9755701HYC device is a High Reliability HCPL-7851 with butt joint lead form and gold lead finish. Please use the Datasheet link for...
The DSCC Class H Standard Microcircuit Drawing (SMD) 8102801EA device is a High Reliability 6N134 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further...
The DSCC Class H Standard Microcircuit Drawing (SMD) 8102801TA device is a High Reliability 6N134 with surface mountable gull wing lead form and solder dipped lead finish. The solder contains...
The DSCC Class H Standard Microcircuit Drawing (SMD) 8102801UA device is a High Reliability 6N134 with butt joint lead form and solder dipped lead finish. The solder contains lead. Please...
The DSCC Class H Standard Microcircuit Drawing (SMD) 8102801UC device is a High Reliability 6N134 with butt joint lead form and gold lead finish. Please use the Datasheet link for...
The DSCC Class H Standard Microcircuit Drawing (SMD) 8102802PA device is a High Reliability HCPL-5631 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further...
The DSCC Class H Standard Microcircuit Drawing (SMD) 8102802YA device is a High Reliability HCPL-5631 with butt joint lead form and solder dipped lead finish. The solder contains lead. Please...
The DSCC Class H Standard Microcircuit Drawing (SMD) 8102802YC device is a High Reliability HCPL-5631 with butt joint lead form and gold lead finish. Please use the Datasheet link for...
The DSCC Class H Standard Microcircuit Drawing (SMD) 8102802ZA device is a High Reliability HCPL-5631 with surface mountable gull wing lead form and solder dipped lead finish. The solder contains...
The DSCC Class H Standard Microcircuit Drawing (SMD) 8102805PA device is a High Reliability HCPL-5651 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further...
The DSCC Class H Standard Microcircuit Drawing (SMD) 8302401EA device is a High Reliability 6N140A with solder dipped leads. The solder contains lead. Please use the Datasheet link for further...
The DSCC Class H Standard Microcircuit Drawing (SMD) 8302401XA device is a High Reliability 6N140A/883B with surface mountable gull wing lead form and solder dipped lead finish. The solder contains...
The DSCC Class H Standard Microcircuit Drawing (SMD) 8302401YA device is a High Reliability 6N140A with butt joint lead form and solder dipped lead finish. The solder contains lead. Please...
The DSCC Class H Standard Microcircuit Drawing (SMD) 8302401YC device is a High Reliability 6N140A with butt joint lead form and gold lead finish. Please use the Datasheet link for...
The DSCC Class H Standard Microcircuit Drawing (SMD) 8302401ZA device is a High Reliability 6N140A with very short crew cut lead form and solder dipped lead finish. The solder contains...
The DSCC Class H Standard Microcircuit Drawing (SMD) 8302401ZC device is a High Reliability 6N140A with very short crew cut lead form and gold lead finish. Please use the Datasheet...
The DSCC Class K Standard Microcircuit (SMD) 5962-0824203KEC is a highest reliability space grade two channel hermetically sealed 3.3V optocoupler in a 16-Pin ceramic DIP package with gold plated leads.
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-0824201KPA device is a highest reliability space grade device with solder dipped leads. The solder contains lead. Please use the Datasheet link...
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-0824201KPC is a highest reliability space grade single channel hermetically sealed 3.3V optocoupler in an 8-Pin ceramic DIP package with gold plated...
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-0824202KPA device is a highest reliability space grade device with solder dipped leads. The solder contains lead.
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-0824203KEA device is a highest reliability space grade device with solder dipped leads. The solder contains lead. Please use the Datasheet link...
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-8767905KEA device is a Highest Reliability Space Grade 4N55 with solder dipped leads. The solder contains lead. Please use the Datasheet link...
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-8767905KEA device is a Highest Reliability Space Grade 4N55 with surface mountable gull wing lead form and solder dipped leads. The solder...
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-8767905KUA device is a Highest Reliability Space Grade 4N55 with butt joint lead form and solder dipped leads. The solder contains lead.
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-8767905KUC device is a Highest Reliability Space Grade 4N55 with butt joint lead form and gold leads. Please use the Datasheet link...
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-8767906KPA device is a Highest Reliability Space Grade HCPL-553K with solder dipped leads. The solder contains lead. Please use the Datasheet link...
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-8767906KXA device is a Highest Reliability Space Grade HCPL-553K with surface mountable gull wing lead form and solder dipped lead finish. The...
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-8767906KYA device is a Highest Reliability Space Grade HCPL-553K with butt joint lead form and solder dipped lead finish. The solder contains...
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-8767906KYC device is a Highest Reliability Space Grade HCPL-553K with butt joint lead form and gold leads. Please use the Datasheet link...
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-8876802KPA device is a Highest Reliability Space Grade HCPL-520K with solder dipped leads. The solder contains lead. Please use the Datasheet link...
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-8876802KXA device is a Highest Reliability Space Grade HCPL-520K with surface mountable gull wing lead form and solder dipped lead finish. The...
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-8876802KYA device is a Highest Reliability Space Grade HCPL-520K with butt joint lead form and solder dipped lead finish. The solder contains...
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-8876802KYC device is a Highest Reliability Space Grade HCPL-520K with butt joint lead form and gold leads. Please use the Datasheet link...
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-8876904KPA device is a Highest Reliability Space Grade HCPL-523K with solder dipped leads. The solder contains lead. Please use the Datasheet link...
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-8876904KXA device is a Highest Reliability Space Grade HCPL-523K with surface mountable gull wing lead form and solder dipped lead finish. The...
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-8876904KYA device is a Highest Reliability Space Grade HCPL-523K with butt joint lead form and solder dipped lead finish. The solder contains...
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-8876904KYC device is a Highest Reliability Space Grade HCPL-523K with butt joint lead form and gold lead finish. Please use the Datasheet...
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-8947702KPA device is a Highest Reliability Space Grade HCPL-576K with solder dipped leads. The solder contains lead. Please use the Datasheet link...
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-8947702KXA device is a High Reliability Space Grade HCPL-576K with surface mountable gull wing lead form and solder dipped leads. The solder...
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-8947702KYA device is a Highest Reliability Space Grade HCPL-576K with butt joint lead form and solder dipped lead finish. The solder contains...
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-8947702KYC device is a Highest Reliability Space Grade HCPL-576K with butt joint lead form and gold lead finish. Please use the Datasheet...
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-8957002KPA device is a High Reliability Space Grade HCPL-540K with solder dipped leads. The solder contains lead. Please use the Datasheet link...
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-8957002KXA device is a High Reliability Space Grade HCPL-540K with surface mountable gull wing lead form and solder dipped leads. The solder...
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-8957002KYA device is a Highest Reliability Space Grade HCPL-540K with butt joint lead form and solder dipped lead finish. The solder contains...
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-8957002KYC device is a Highest Reliability Space Grade HCPL-540K with butt joint lead form and gold lead finish. Please use the Datasheet...
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-8957103KPA device is a Highest Reliability Space Grade HCPL-543K with solder dipped leads. The solder contains lead. Please use the Datasheet link...
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-8957103KXA device is a High Reliability Space Grade HCPL-543K with surface mountable gull wing lead form and solder dipped leads. The solder...
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-8957103KYA device is a Highest Reliability Space Grade HCPL-543K with butt joint lead form and solder dipped lead finish. The solder contains...
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-8957103KYC device is a Highest Reliability Space Grade HCPL-543K with butt joint lead form and gold lead finish. Please use the Datasheet...
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-8957202KEA device is a Highest Reliability Space Grade HCPL-193K with solder dipped leads. The solder contains lead. Please use the Datasheet link...
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-8957202KXA device is a High Reliability Space Grade HCPL-193K with surface mountable gull wing lead form and solder dipped leads. The solder...
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-8957202KYA device is a Highest Reliability Space Grade HCPL-193K with butt joint lead form and solder dipped lead finish. The solder contains...
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-8957202KYC device is a Highest Reliability Space Grade HCPL-193K with butt joint lead form and gold lead finish. Please use the Datasheet...
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-8978503KPA device is a Highest Reliability Space Grade HCPL-573K with solder dipped leads. The solder contains lead. Please use the Datasheet link...
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-8978503KYA device is a Highest Reliability Space Grade HCPL-573K with butt joint lead form and solder dipped lead finish. The solder contains...
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-8978503KYC device is a Highest Reliability Space Grade HCPL-573K with butt joint lead form and gold lead finish. Please use the Datasheet...
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-8978503KZA device is a High Reliability Space Grade HCPL-573K with surface mountable gull wing lead form and solder dipped leads. The solder...
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-8981002KPA device is a Highest Reliability Space Grade HCPL-570K with solder dipped leads. The solder contains lead. Please use the Datasheet link...
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-8981002KXA device is a High Reliability Space Grade HCPL-570K with surface mountable gull wing lead form and solder dipped leads. The solder...
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-8981002KYA device is a Highest Reliability Space Grade HCPL-570K with butt joint lead form and solder dipped lead finish. The solder contains...
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-8981002KYC device is a Highest Reliability Space Grade HCPL-570K with butt joint lead form and gold lead finish. Please use the Datasheet...
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-9085401KPA device is a Highest Reliability Space Grade HCPL-550K with solder dipped leads. The solder contains lead. Please use the Datasheet link...
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-9085401KXA device is a High Reliability Space Grade HCPL-550K with surface mountable gull wing lead form and solder dipped leads. The solder...
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-9085401KYA device is a Highest Reliability Space Grade HCPL-550K with surface mountable butt joint lead form and solder dipped lead finish. The...
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-9085401KYC device is a High Reliability Space Grade HCPL-550K with surface mountable butt joint lead form and gold lead finish. Please use...
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-9085501KPA device is a Highest Reliability Space Grade HCPL-560K with solder dipped leads. The solder contains lead. Please use the Datasheet link...
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-9085501KXA device is a High Reliability Space Grade HCPL-560K with surface mountable gull wing lead form and solder dipped leads. The solder...
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-9085501KYA device is a Highest Reliability Space Grade HCPL-560K with butt joint lead form and solder dipped lead finish. The solder contains...
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-9085501KYC device is a Highest Reliability Space Grade HCPL-560K with butt joint lead form and gold lead finish. Please use the Datasheet...
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-9685201KPA device is a Highest Reliability Space Grade HCPL-530K with solder dipped leads. The solder contains lead. Please use the Datasheet link...
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-9800101KEA device is a Highest Reliability Space Grade 6N134 with solder dipped leads. The solder contains lead. Please use the Datasheet link...
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-9800101KTA device is a High Reliability Space Grade 6N134 with surface mountable gull wing lead form and solder dipped leads. The solder...
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-9800101KUA device is a Highest Reliability Space Grade 6N134 with butt joint lead form and solder dipped lead finish. The solder contains...
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-9800101KUC device is a Highest Reliability Space Grade 6N134 with butt joint lead form and gold lead finish. Please use the Datasheet...
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-9800102KPA device is a Highest Reliability Space Grade HCPL-563K with solder dipped leads. The solder contains lead. Please use the Datasheet link...
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-9800102KYA device is a Highest Reliability Space Grade HCPL-563K with butt joint lead form and solder dipped lead finish. The solder contains...
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-9800102KYC device is a Highest Reliability Space Grade HCPL-563K with butt joint lead form and gold lead finish. Please use the Datasheet...
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-9800102KZA device is a High Reliability Space Grade HCPL-563K with surface mountable gull wing lead form and solder dipped leads. The solder...
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-9800201KEA device is a Highest Reliability Space Grade 6N140A with solder dipped leads. The solder contains lead. Please use the Datasheet link...
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-9800201KXA device is a High Reliability Space Grade 6N140A with surface mountable gull wing lead form and solder dipped leads. The solder...
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-9800201KYA device is a Highest Reliability Space Grade 6N140A with butt joint lead form and solder dipped lead finish. The solder contains...
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-9800201KYC device is a Highest Reliability Space Grade 6N140A with butt joint lead form and gold lead finish. Please use the Datasheet...
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-9800201KZA device is a High Reliability Space Grade 6N140A with crew cut lead form and solder dipped lead finish. The solder contains...
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-9800201KZC device is a High Reliability Space Grade 6N140A with very short crew cut lead form and gold lead finish. Please use...
The DSCC SMD 5962-0420401HPA is a high reliability Class H hermetically sealed optocoupler in an 8-Pin ceramic DIP package with solder dipped leads. The solder contains lead. Gold plated leads...
The DSCC SMD 5962-0420401HPC is a high reliability Class H hermetically sealed optocoupler in an 8-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead form...
The DSCC SMD 5962-0420401HXA is a high reliability Class H hermetically sealed optocoupler in an 8-Pin ceramic DIP package with a gull wing lead form and solder dipped leads. The...
The DSCC SMD 5962-0420401HYA is a high reliability Class H hermetically sealed optocoupler in an 8-Pin ceramic DIP package with short trimmed solder dipped leads. The solder contains lead. Gold...
The DSCC SMD 5962-0420401HYC is a high reliability Class H hermetically sealed optocoupler in an 8-Pin ceramic DIP package with short trimmed gold plated leads. Solder dipped leads and various...
The DSCC SMD 5962-0420501HPA is a high reliability Class H hermetically sealed optocoupler in an 8-Pin ceramic DIP package with solder dipped leads. The solder contains lead. Gold plated leads...
The DSCC SMD 5962-0420501HPC is a high reliability Class H hermetically sealed optocoupler in an 8-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead form...
The DSCC SMD 5962-0420501HXA is a high reliability Class H hermetically sealed optocoupler in an 8-Pin ceramic DIP package with a gull wing lead form and solder dipped leads. The...
The DSCC SMD 5962-0420501HYA is a high reliability Class H hermetically sealed optocoupler in an 8-Pin ceramic DIP package with short trimmed solder dipped leads. The solder contains lead. Gold...
The DSCC SMD 5962-0420501HYC is a high reliability Class H hermetically sealed optocoupler in an 8-Pin ceramic DIP package with short trimmed gold plated leads. Solder dipped leads and various...
The DSCC SMD 5962-8767901EC is a high reliability Class H two channel hermetically sealed optocoupler in a 16-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various...
The DSCC SMD 5962-8767901EC is a highest reliability Class K two channel hermetically sealed optocoupler in a 16-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various...
The DSCC SMD 5962-8767902PC is a high reliability Class H two channel hermetically sealed optocoupler in an 8-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various...
The DSCC SMD 5962-87679032A is a high reliability Class H two channel hermetically sealed optocoupler in a 20 pad Leadless Ceramic Chip Carrier with solder dipped pads. The solder contains...
The DSCC SMD 5962-8767904FC is a high reliability Class H four channel hermetically sealed optocoupler in a 16-Pin ceramic flat pack with gold plated leads. The product is capable of...
The DSCC SMD 5962-8767906KPC is a Class K two channel hermetically sealed optocoupler in an 8-Pin ceramic DIP package with gold plated leads and the highest level of reliability. Solder...
The DSCC SMD 5962-8767907K2A is a Class K two channel hermetically sealed optocoupler in a 20 pad leadless ceramic chip carrier with solder dipped pads and the highest level of...
The DSCC SMD 5962-8767908KFC is a Class K four channel hermetically sealed optocoupler in a 16-Pin ceramic flat pack with gold plated leads and the highest level of reliability. The...
The DSCC SMD 5962-8876802KPC is a highest reliability Class K single channel hermetically sealed optocoupler in an 8-Pin DIP ceramic package with gold plated leads. Solder dipped leads and various...
The DSCC SMD 5962-8876901PC is a high reliability Class H two channel hermetically sealed optocoupler in an 8-Pin DIP ceramic package with gold plated leads. Solder dipped leads and various...
The DSCC SMD 5962-88769022A is a high reliability Class H two channel hermetically sealed optocoupler in a 20 pad Leadless Ceramic Chip Carrier with solder dipped pads. The solder contains...
The DSCC SMD 5962-8876903FC is a high reliability Class H four channel hermetically sealed optocoupler in a 16-Pin ceramic flat package with gold plated leads. The product is capable of...
The DSCC SMD 5962-8947701PC is a high reliability Class H single channel hermetically sealed voltage/current threshold detection optocoupler in an 8-Pin ceramic DIP package with gold plated leads. Solder dipped...
The DSCC SMD 5962-8947702KPC is a highest reliability level (Class K) single channel hermetically sealed voltage/current threshold detection optocoupler in an 8-Pin ceramic DIP package with gold plated leads. Solder...
The DSCC SMD 5962-8957001PC is a high reliability Class H single channel hermetically sealed optocoupler in an 8-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various...
The DSCC SMD 5962-8957002KPC is a highest reliability level Class K single channel hermetically sealed optocoupler in an 8-Pin ceramic DIP package with gold plated leads. Solder dipped leads and...
The DSCC SMD 5962-8957101PC is a high reliability Class H two channel hermetically sealed optocoupler in an 8-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various...
The DSCC SMD 5962-89571022A is a high reliability Class H two channel hermetically sealed optocoupler in a 20 pad Leadless Ceramic Chip Carrier with solder dipped pads. The solder contains...
The DSCC SMD 5962-8957201EC is a high reliability Class H two channel hermetically sealed high CMR line receiver optocoupler in a 16-Pin DIP ceramic package with gold plated leads. Solder...
The DSCC SMD 5962-8957202KEC is a two channel hermetically sealed high CMR line receiver optocoupler in a 16-Pin DIP ceramic package with gold plated leads and the highest level of...
The DSCC SMD 5962-9085401HPC is a high reliability Class H single channel hermetically sealed optocoupler in an 8-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various...
The DSCC SMD 5962-9085501HPC is a high reliability Class H single channel hermetically sealed optocoupler in a 8-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various...
The DSCC SMD 5962-9085501KPC is a highest reliability Class K single channel hermetically sealed optocoupler in a 8-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various...
The DSCC SMD 5962-9685201HPC is a high reliability Class H hermetically sealed optocoupler in an 8-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead form...
The DSCC SMD 5962-9685201KPC is a Class K hermetically sealed optocoupler in an 8-Pin ceramic DIP package with gold plated leads and the highest level of reliability. Solder dipped leads...
The DSCC SMD 5962-9800101KEC is a highest reliability Class K two channel hermetically sealed optocoupler in a 16-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various...
The DSCC SMD 5962-9800102KPC is a highest reliability Class K two channel hermetically sealed optocoupler in a 8-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various...
The DSCC SMD 5962-9800103K2A is a highest reliability Class K, two channel hermetically sealed optocoupler in a 20 Pad Leadless Ceramic Chip Carrier package with solder dipped pads. The solder...
The DSCC SMD 5962-9800104KFC is a highest reliability Class K four channel hermetically sealed optocoupler in a 16-Pin ceramic Flat Pack package with gold plated leads. The product is capable...
The DSCC SMD 8102801EC is a high reliability Class H two channel hermetically sealed optocoupler in a 16-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various...
The DSCC SMD 8102802PC is a high reliability Class H two channel hermetically sealed optocoupler in an 8-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various...
The DSCC SMD 81028032A is a high reliability Class H two channel hermetically sealed optocoupler in a 20 Pad Leadless Ceramic Chip Carrier package with solder dipped pads. The solder...
The DSCC SMD 8102804FC is a high reliability Class H four channel hermetically sealed optocoupler in a 16-Pin ceramic Flat Pack package with gold plated leads. The product is capable...
The DSCC SMD 8102805PC is a high reliability Class H two channel hermetically sealed optocoupler in an 8-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various...
The DSCC Standard Microcircuit Drawing 5962-0822701HPA is a high reliability Class H single channel hermetically sealed 3.3V optocoupler in an 8-Pin DIP ceramic package with solder dipped leads. The solder...
The DSCC Standard Microcircuit Drawing 5962-0822701HPC is a high reliability Class H single channel hermetically sealed 3.3V optocoupler in an 8-Pin DIP ceramic package with gold plated leads. Solder dipped...
The DSCC Standard Microcircuit Drawing 5962-0822701HXA is a high reliability Class H single channel hermetically sealed 3.3V optocoupler in an 8-Pin DIP ceramic package with surface mountable gull wing lead...
The DSCC Standard Microcircuit Drawing 5962-0822701HYA is a high reliability Class H single channel hermetically sealed 3.3V optocoupler in an 8-Pin DIP ceramic package with surface mountable butt cut leads...
The DSCC Standard Microcircuit Drawing 5962-0822701HYC is a high reliability Class H single channel hermetically sealed 3.3V optocoupler in an 8-Pin DIP ceramic package with surface mountable butt cut leads...
The DSCC Standard Microcircuit Drawing 5962-0822701KPA is a very high reliability Class K single channel hermetically sealed 3.3V optocoupler in an 8-Pin DIP ceramic package with solder dipped leads. The...
The DSCC Standard Microcircuit Drawing 5962-0822701KPC is a very high reliability Class K single channel hermetically sealed 3.3V optocoupler in an 8-Pin DIP ceramic package with gold plated leads. Solder...
The DSCC Standard Microcircuit Drawing 5962-0822701KXA is a very high reliability Class K single channel hermetically sealed 3.3V optocoupler in an 8-Pin DIP ceramic package with surface mountable gull wing...
The DSCC Standard Microcircuit Drawing 5962-0822701KYA is a very high reliability Class K single channel hermetically sealed 3.3V optocoupler in an 8-Pin DIP ceramic package with surface mountable butt cut...
The DSCC Standard Microcircuit Drawing 5962-0822701KYC is a very high reliability Class K single channel hermetically sealed 3.3V optocoupler in an 8-Pin DIP ceramic package with surface mountable butt cut...
The DSCC Standard Microcircuit Drawing 5962-0822702HPA is a high reliability Class H two channel hermetically sealed 3.3V optocoupler in an 8-Pin DIP ceramic package with solder dipped leads. The solder...
The DSCC Standard Microcircuit Drawing 5962-0822702HPC is a high reliability Class H two channel hermetically sealed 3.3V optocoupler in an 8-Pin DIP ceramic package with gold plated leads. Solder dipped...
The DSCC Standard Microcircuit Drawing 5962-0822702HXA is a high reliability Class H two channel hermetically sealed 3.3V optocoupler in an 8-Pin DIP ceramic package with surface mountable gull wing lead...
The DSCC Standard Microcircuit Drawing 5962-0822702HYA is a high reliability Class H two channel hermetically sealed 3.3V optocoupler in an 8-Pin DIP ceramic package with surface mountable butt-cut solder dipped...
The DSCC Standard Microcircuit Drawing 5962-0822702HYC is a high reliability Class H two channel hermetically sealed 3.3V optocoupler in an 8-Pin DIP ceramic package with surface mountable butt-cut gold plated...
The DSCC Standard Microcircuit Drawing 5962-0822702KPA is a very high reliability Class K two channel hermetically sealed 3.3V optocoupler in an 8-Pin DIP ceramic package with solder dipped leads. The...
The DSCC Standard Microcircuit Drawing 5962-0822702KPC is a very high reliability Class K two channel hermetically sealed 3.3V optocoupler in an 8-Pin DIP ceramic package with gold plated leads. Solder...
The DSCC Standard Microcircuit Drawing 5962-0822702KXA is a very high reliability Class K two channel hermetically sealed 3.3V optocoupler in an 8-Pin DIP ceramic package with surface mountable gull wing...
The DSCC Standard Microcircuit Drawing 5962-0822702KYA is a very high reliability Class K two channel hermetically sealed 3.3V optocoupler in an 8-Pin DIP ceramic package with surface mountable butt-cut solder...
The DSCC Standard Microcircuit Drawing 5962-0822702KYC is a very high reliability Class K two channel hermetically sealed 3.3V optocoupler in an 8-Pin DIP ceramic package with surface mountable butt-cut gold...
The DSCC Standard Microcircuit Drawing 5962-0822703HEA is a high reliability Class H four channel hermetically sealed 3.3V optocoupler in a 16-Pin ceramic DIP package with solder dipped leads. The solder...
The DSCC Standard Microcircuit Drawing 5962-0822703HEC is a high reliability Class H four channel hermetically sealed 3.3V optocoupler in a 16-Pin ceramic DIP package with gold plated leads. Solder dipped...
The DSCC Standard Microcircuit Drawing 5962-0822703HTA is a high reliability Class H four channel hermetically sealed 3.3V optocoupler in a 16-Pin ceramic DIP package with surface mountable gull wing lead...
The DSCC Standard Microcircuit Drawing 5962-0822703HUA is a high reliability Class H four channel hermetically sealed 3.3V optocoupler in a 16-Pin ceramic DIP package with surface mountable butt cut leads...
The DSCC Standard Microcircuit Drawing 5962-0822703HUC is a high reliability Class H four channel hermetically sealed 3.3V optocoupler in a 16-Pin ceramic DIP package with surface mountable butt cut leads...
The DSCC Standard Microcircuit Drawing 5962-0822703KEA is a very high reliability Class K four channel hermetically sealed 3.3V optocoupler in a 16-Pin ceramic DIP package with solder dipped leads. The...
The DSCC Standard Microcircuit Drawing 5962-0822703KEC is a very high reliability Class K four channel hermetically sealed 3.3V optocoupler in a 16-Pin ceramic DIP package with gold plated leads. Solder...
The DSCC Standard Microcircuit Drawing 5962-0822703KTA is a very high reliability Class K four channel hermetically sealed 3.3V optocoupler in a 16-Pin ceramic DIP package with surface mountable gull wing...
The DSCC Standard Microcircuit Drawing 5962-0822703KUA is a very high reliability Class K four channel hermetically sealed 3.3V optocoupler in a 16-Pin ceramic DIP package with surface mountable butt cut...
The DSCC Standard Microcircuit Drawing 5962-0822703KUC is a very high reliability Class K four channel hermetically sealed 3.3V optocoupler in a 16-Pin ceramic DIP package with surface mountable butt cut...
The new ACNV260E is an optically coupled gate that combines a AlGaAs light emitting diode and an integrated photo detector housed in a widebody package. ACNV260E is designed and manufactured...
This high gain optocoupler series uses a Light Emitting Diode and an integrated high gain photodetector to provide extremely high current transfer ratio between input and output. Separate pins for...
This high gain series optocoupler uses a Light Emitting Diode and an integrated high gain photodetector to provide extremely high current transfer ratio between input and output. Separate pins for...

Next >>