Broadcom Inc. RF Amplifiers - AMMC-5026-W10 AMMC-5026-W10

Description
Manufacturer: Broadcom Limited Win Source Part Number: 768505-AMMC-5026-W10 Packaging: Tray Package: Module Test Frequency: 10GHz Frequency: 2GHz ~ 35GHz Operating Supply Voltage: 7V Gain: 10.5dB Noise Figure: 4.3dB P1dB: 24dBm Family Name: AMMC5026 Categories: RF/IF and RFID Operating Supply Current: 350mA Manufacturer Package: Module Alternative Parts (Cross-Reference): MAAP-010168-000000; HMC5805LS6TR; HMC788LP2E; HMC5805LS6; Introduction Date: May 31, 2005 ECCN: 3A001.b.2.d Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 10
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 768505-AMMC-5026-W10 Packaging: Tray Package: Module Test Frequency: 10GHz Frequency: 2GHz ~ 35GHz Operating Supply Voltage: 7V Gain: 10.5dB Noise Figure: 4.3dB P1dB: 24dBm Family Name: AMMC5026 Categories: RF/IF and RFID Operating Supply Current: 350mA Manufacturer Package: Module Alternative Parts (Cross-Reference): MAAP-010168-000000; HMC5805LS6TR; HMC788LP2E; HMC5805LS6; Introduction Date: May 31, 2005 ECCN: 3A001.b.2.d Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - AMMC-5026-W10
768505-AMMC-5026-W10
RF Amplifiers - AMMC-5026-W10 768505-AMMC-5026-W10
Manufacturer: Broadcom Limited Win Source Part Number: 768505-AMMC-5026-W10 Packaging: Tray Package: Module Test Frequency: 10GHz Frequency: 2GHz ~ 35GHz Operating Supply Voltage: 7V Gain: 10.5dB Noise Figure: 4.3dB P1dB: 24dBm Family Name: AMMC5026 Categories: RF/IF and RFID Operating Supply Current: 350mA Manufacturer Package: Module Alternative Parts (Cross-Reference): MAAP-010168-000000; HMC5805LS6TR; HMC788LP2E; HMC5805LS6; Introduction Date: May 31, 2005 ECCN: 3A001.b.2.d Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 10

Manufacturer: Broadcom Limited
Win Source Part Number: 768505-AMMC-5026-W10
Packaging: Tray
Package: Module
Test Frequency: 10GHz
Frequency: 2GHz ~ 35GHz
Operating Supply Voltage: 7V
Gain: 10.5dB
Noise Figure: 4.3dB
P1dB: 24dBm
Family Name: AMMC5026
Categories: RF/IF and RFID
Operating Supply Current: 350mA
Manufacturer Package: Module
Alternative Parts (Cross-Reference): MAAP-010168-000000; HMC5805LS6TR; HMC788LP2E; HMC5805LS6;
Introduction Date: May 31, 2005
ECCN: 3A001.b.2.d
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 10

Buy Now Datasheet
RF and Wireless - RF Amplifiers - AMMC-5026-W10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
AMMC-5026-W10
RF and Wireless - RF Amplifiers AMMC-5026-W10
IC RF AMP 2GHZ-35GHZ MODULE

IC RF AMP 2GHZ-35GHZ MODULE

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 768505-AMMC-5026-W10 AMMC-5026-W10
Product Name RF Amplifiers - AMMC-5026-W10 RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 2000 to 35000 MHz 2000 to 35000 MHz
Minimum Gain 10.5 dB ? to 10.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 448-BGA10M1MN9E6329XTSA1TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 4G, 5G
Frequency Range 1800 to 2200 MHz
View Details
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details