Broadcom Inc. SDARS LNA-Filter Module ALM-2203

Description
The Avago ALM-2203 is a miniature highly-integrated LNA-filter RFIC module. The module is designed to enable Satellite Digital Audio Radio Service (SDARS) signal to coexist with cellular, WiFi, Bluetooth and GPS signals commonly present in modern automobiles. The module integrates three low-noise amplifiers (LNAs) with a Film Bulk Acoustic Resonator (FBAR) filter in a miniature 5x5x0.95mm package. With a low noise figure, high gain and low current consumption, the module is ideal for use in critical low-power Satellite Digital Audio Radio Service (SDARS) radio systems.
Description
The Avago ALM-2203 is a miniature highly-integrated LNA-filter RFIC module. The module is designed to enable Satellite Digital Audio Radio Service (SDARS) signal to coexist with cellular, WiFi, Bluetooth and GPS signals commonly present in modern automobiles. The module integrates three low-noise amplifiers (LNAs) with a Film Bulk Acoustic Resonator (FBAR) filter in a miniature 5x5x0.95mm package. With a low noise figure, high gain and low current consumption, the module is ideal for use in critical low-power Satellite Digital Audio Radio Service (SDARS) radio systems.

Suppliers

Company
Product
Description
Supplier Links
SDARS LNA-Filter Module - ALM-2203 - Broadcom Inc.
San Jose, CA, USA
SDARS LNA-Filter Module
ALM-2203
SDARS LNA-Filter Module ALM-2203
The Avago ALM-2203 is a miniature highly-integrated LNA-filter RFIC module. The module is designed to enable Satellite Digital Audio Radio Service (SDARS) signal to coexist with cellular, WiFi, Bluetooth and GPS signals commonly present in modern automobiles. The module integrates three low-noise amplifiers (LNAs) with a Film Bulk Acoustic Resonator (FBAR) filter in a miniature 5x5x0.95mm package. With a low noise figure, high gain and low current consumption, the module is ideal for use in critical low-power Satellite Digital Audio Radio Service (SDARS) radio systems.

The Avago ALM-2203 is a miniature highly-integrated LNA-filter RFIC module. The module is designed to enable Satellite Digital Audio Radio Service (SDARS) signal to coexist with cellular, WiFi, Bluetooth and GPS signals commonly present in modern automobiles.

The module integrates three low-noise amplifiers (LNAs) with a Film Bulk Acoustic Resonator (FBAR) filter in a miniature 5x5x0.95mm package. With a low noise figure, high gain and low current consumption, the module is ideal for use in critical low-power Satellite Digital Audio Radio Service (SDARS) radio systems.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number ALM-2203
Product Name SDARS LNA-Filter Module
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems; SATCOM
RoHS Compliant RoHS
Frequency Range 824 to 2600 MHz
Minimum Gain 38.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
Low Noise Amplifiers - NLA-100-26500-30-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 26500 MHz
Minimum Gain 30 dB
View Details
750/870/1000 MHz CATV Power Doubler Line Amplifier MMIC - ACA2407 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 20.8 dB
Maximum Gain 22.1 dB
View Details