Broadcom Inc. 1710MHz - 1850MHz Low Noise, High Linearity Bypass Tower Mount Amplifier Module ALM-11236

Description
Avago Technologies' ALM-11236 is an easy-to-use GaAs MMIC Tower Mount Amplifier (TMA) LNA Module with low insertion loss bypass path. ALM-11236 has low noise and high linearity achieved through the use of Avago Technologies’ proprietary 0.25um GaAs Enhancement-mode pHEMT process. Features Very Low noise figure Good Return Loss Low Bypass insertion loss High linearity performance High isolation @ LNA mode Flat gain GaAs E-pHEMT Technplogy Single 5V power supply MSL2a
Description
Avago Technologies' ALM-11236 is an easy-to-use GaAs MMIC Tower Mount Amplifier (TMA) LNA Module with low insertion loss bypass path. ALM-11236 has low noise and high linearity achieved through the use of Avago Technologies’ proprietary 0.25um GaAs Enhancement-mode pHEMT process. Features Very Low noise figure Good Return Loss Low Bypass insertion loss High linearity performance High isolation @ LNA mode Flat gain GaAs E-pHEMT Technplogy Single 5V power supply MSL2a

Suppliers

Company
Product
Description
Supplier Links
1710MHz - 1850MHz Low Noise, High Linearity Bypass Tower Mount Amplifier Module - ALM-11236 - Broadcom Inc.
San Jose, CA, USA
1710MHz - 1850MHz Low Noise, High Linearity Bypass Tower Mount Amplifier Module
ALM-11236
1710MHz - 1850MHz Low Noise, High Linearity Bypass Tower Mount Amplifier Module ALM-11236
Avago Technologies' ALM-11236 is an easy-to-use GaAs MMIC Tower Mount Amplifier (TMA) LNA Module with low insertion loss bypass path. ALM-11236 has low noise and high linearity achieved through the use of Avago Technologies’ proprietary 0.25um GaAs Enhancement-mode pHEMT process. Features Very Low noise figure Good Return Loss Low Bypass insertion loss High linearity performance High isolation @ LNA mode Flat gain GaAs E-pHEMT Technplogy Single 5V power supply MSL2a

Avago Technologies' ALM-11236 is an easy-to-use GaAs MMIC Tower Mount Amplifier (TMA) LNA Module with low insertion loss bypass path.
ALM-11236 has low noise and high linearity achieved through the use of Avago Technologies’ proprietary 0.25um GaAs Enhancement-mode pHEMT process.

Features

  • Very Low noise figure
  • Good Return Loss
  • Low Bypass insertion loss
  • High linearity performance
  • High isolation @ LNA mode
  • Flat gain
  • GaAs E-pHEMT Technplogy
  • Single 5V power supply
  • MSL2a
Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number ALM-11236
Product Name 1710MHz - 1850MHz Low Noise, High Linearity Bypass Tower Mount Amplifier Module
Amplifier Type Low Noise Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-500-2000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 500 to 2000 MHz
Output VSWR 2 :1
View Details
2.4 GHz Power Amplifier - SE2433T - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 22 dB
View Details