Broadcom Inc. RF Amplifiers - ALM-1412-TR1G ALM-1412-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 096749-ALM-1412-TR1G Packaging: Reel - TR Test Frequency: 1.575GHz Frequency: 1.575GHz Gain: 12.2dB Noise Figure: 0.82dB P1dB: 4.5dBm (2.8mW) RF Type: GPS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 12-MCOB (3.3x2.1) Supply Voltage - Operating: 1 V to 3.6 V Operating Supply Current: 9.8mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 096749-ALM-1412-TR1G Packaging: Reel - TR Test Frequency: 1.575GHz Frequency: 1.575GHz Gain: 12.2dB Noise Figure: 0.82dB P1dB: 4.5dBm (2.8mW) RF Type: GPS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 12-MCOB (3.3x2.1) Supply Voltage - Operating: 1 V to 3.6 V Operating Supply Current: 9.8mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ALM-1412-TR1G
096749-ALM-1412-TR1G
RF Amplifiers - ALM-1412-TR1G 096749-ALM-1412-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 096749-ALM-1412-TR1G Packaging: Reel - TR Test Frequency: 1.575GHz Frequency: 1.575GHz Gain: 12.2dB Noise Figure: 0.82dB P1dB: 4.5dBm (2.8mW) RF Type: GPS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 12-MCOB (3.3x2.1) Supply Voltage - Operating: 1 V to 3.6 V Operating Supply Current: 9.8mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Broadcom Limited
Win Source Part Number: 096749-ALM-1412-TR1G
Packaging: Reel - TR
Test Frequency: 1.575GHz
Frequency: 1.575GHz
Gain: 12.2dB
Noise Figure: 0.82dB
P1dB: 4.5dBm (2.8mW)
RF Type: GPS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 12-MCOB (3.3x2.1)
Supply Voltage - Operating: 1 V to 3.6 V
Operating Supply Current: 9.8mA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
RF Amplifiers - 516-1998-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
516-1998-2-ND
RF Amplifiers 516-1998-2-ND
RF Amplifier IC GPS 1.575GHz 12-MCOB (3.3x2.1)

RF Amplifier IC GPS 1.575GHz 12-MCOB (3.3x2.1)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - ALM-1412-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
ALM-1412-TR1G
RF and Wireless - RF Amplifiers ALM-1412-TR1G
IC RF AMP GPS 1.575GHZ 12MCOB

IC RF AMP GPS 1.575GHZ 12MCOB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 096749-ALM-1412-TR1G 516-1998-2-ND ALM-1412-TR1G
Product Name RF Amplifiers - ALM-1412-TR1G RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave GPS
Frequency Range 1575 MHz 1575 MHz 1575 MHz
Minimum Gain 12.2 dB 12.2 dB ? to 12.2 dB
Maximum Gain 12.2 dB 12.2 dB 12.2 dB
Noise Figure 0.8200 dB 0.8200 dB
Unlock Full Specs
to access all available technical data

Similar Products

LTE / 3G LNAs - BGA7M1N6 - Infineon Technologies AG
Infineon Technologies AG
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 1805 to 2200 MHz
View Details
2 suppliers
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
A-3567UC, 30 GHz - 67 GHz LO Driver Amplifier - A-3567UC - Marki Microwave LLC
Specs
Frequency Range 30000 to 67000 MHz
Package Type Connectorized; connectorized
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details