Broadcom Inc. Quad-band GSM/EDGE and Multi-mode Power Amplifier ACPM-7717

Description
The Avago ACPM-7717 is a multi-band, multi-mode power amplifier (PA) that supports GMSK and 8-PSK modulation schemes and UMTS bands 1, 2, 3, 4(34,39), 5, 8, and 17(20, 28). A directional coupler is integrated for UMTS PAs, and the isolation port is terminated internally. Input and output terminals are internally matched to 50 ohms. The module is manufactured in an advanced InGaP HBT technology that offers state-of-the-art reliability, temperature stability, and ruggedness and housed in a cost-effective, extremely small and thin 5mm × 7mm package.
Description
The Avago ACPM-7717 is a multi-band, multi-mode power amplifier (PA) that supports GMSK and 8-PSK modulation schemes and UMTS bands 1, 2, 3, 4(34,39), 5, 8, and 17(20, 28). A directional coupler is integrated for UMTS PAs, and the isolation port is terminated internally. Input and output terminals are internally matched to 50 ohms. The module is manufactured in an advanced InGaP HBT technology that offers state-of-the-art reliability, temperature stability, and ruggedness and housed in a cost-effective, extremely small and thin 5mm × 7mm package.

Suppliers

Company
Product
Description
Supplier Links
Quad-band GSM/EDGE and Multi-mode Power Amplifier - ACPM-7717 - Broadcom Inc.
San Jose, CA, USA
Quad-band GSM/EDGE and Multi-mode Power Amplifier
ACPM-7717
Quad-band GSM/EDGE and Multi-mode Power Amplifier ACPM-7717
The Avago ACPM-7717 is a multi-band, multi-mode power amplifier (PA) that supports GMSK and 8-PSK modulation schemes and UMTS bands 1, 2, 3, 4(34,39), 5, 8, and 17(20, 28). A directional coupler is integrated for UMTS PAs, and the isolation port is terminated internally. Input and output terminals are internally matched to 50 ohms. The module is manufactured in an advanced InGaP HBT technology that offers state-of-the-art reliability, temperature stability, and ruggedness and housed in a cost-effective, extremely small and thin 5mm × 7mm package.

The Avago ACPM-7717 is a multi-band, multi-mode power amplifier (PA) that supports GMSK and 8-PSK modulation schemes and UMTS bands 1, 2, 3, 4(34,39), 5, 8, and 17(20, 28). A directional coupler is integrated for UMTS PAs, and the isolation port is terminated internally. Input and output terminals are internally matched to 50 ohms.

The module is manufactured in an advanced InGaP HBT technology that offers state-of-the-art reliability, temperature stability, and ruggedness and housed in a cost-effective, extremely small and thin 5mm × 7mm package.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number ACPM-7717
Product Name Quad-band GSM/EDGE and Multi-mode Power Amplifier
Amplifier Type Power Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
RF Amplifiers - 2312-QPL1821TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
View Details
Linear Amplifier - ADA1200 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Minimum Gain 12 dB
Maximum Gain 12 dB
Noise Figure 2.3 dB
View Details
Specs
Frequency Range 10 to 4200 MHz
Minimum Gain ? to 39 dB
Maximum Gain 39 dB
View Details