Broadcom Inc. RF Amplifiers - AMMP-6522-BLKG AMMP-6522-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 039189-AMMP-6522-BLK G Packaging: Bulk Test Frequency: 8GHz Frequency: 7GHz to 20GHz Gain: 13dB Noise Figure: 2.6dB Categories: RF/IF and RFID Status: Active Case / Package: 8-SMD (5x5) Supply Voltage - Operating: 3 V to 5 V Operating Supply Current: 75mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 10
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 039189-AMMP-6522-BLK G Packaging: Bulk Test Frequency: 8GHz Frequency: 7GHz to 20GHz Gain: 13dB Noise Figure: 2.6dB Categories: RF/IF and RFID Status: Active Case / Package: 8-SMD (5x5) Supply Voltage - Operating: 3 V to 5 V Operating Supply Current: 75mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - AMMP-6522-BLKG
039189-AMMP-6522-BLKG
RF Amplifiers - AMMP-6522-BLKG 039189-AMMP-6522-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 039189-AMMP-6522-BLK G Packaging: Bulk Test Frequency: 8GHz Frequency: 7GHz to 20GHz Gain: 13dB Noise Figure: 2.6dB Categories: RF/IF and RFID Status: Active Case / Package: 8-SMD (5x5) Supply Voltage - Operating: 3 V to 5 V Operating Supply Current: 75mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 10

Manufacturer: Broadcom Limited
Win Source Part Number: 039189-AMMP-6522-BLKG
Packaging: Bulk
Test Frequency: 8GHz
Frequency: 7GHz to 20GHz
Gain: 13dB
Noise Figure: 2.6dB
Categories: RF/IF and RFID
Status: Active
Case / Package: 8-SMD (5x5)
Supply Voltage - Operating: 3 V to 5 V
Operating Supply Current: 75mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 10

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
AMMP-6522-BLKG
RF and Wireless - RF Amplifiers AMMP-6522-BLKG
IC RF AMP 7GHZ-20GHZ 8SMD

IC RF AMP 7GHZ-20GHZ 8SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 039189-AMMP-6522-BLKG AMMP-6522-BLKG
Product Name RF Amplifiers - AMMP-6522-BLKG RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 7000 to 20000 MHz 7000 to 20000 MHz
Minimum Gain 13 dB ? to 13 dB
Maximum Gain 13 dB 13 dB
Unlock Full Specs
to access all available technical data

Similar Products

2 - 20 GHz, Wideband High OIP2 Amplifier - ADM-11122PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Noise Amplifiers - NLA-1000-6000-15-20 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 6000 MHz
Minimum Gain 15 dB
View Details
RF Amplifiers - 2312-QPA1010TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 7900 to 11000 MHz
View Details