Broadcom Inc. LTE Band 40 GPIO APT Power Amplifier ACPM-9040-TR2

Description
The ACPM-9040 is a fully matched 10-pin surface mount Power Amplifier Module developed for LTE Band 40 and it meets stringent linearity power up to LTE (MPR=0 dBm) 28.4 dBm. ACPM-9040 also features CoolPAM circuit technology which supports 2 power modes – low and high power modes. Features Thin Package (0.82mm typ) Excellent Linearity 2-mode power control Vmode High Efficiency at max output power Internal 50ohm matching networks for both RF input and output Integrated coupler Green (Lead-free and RoHS compliant) Applications TD-LTE Band 40
Request a Quote Datasheet
Description
The ACPM-9040 is a fully matched 10-pin surface mount Power Amplifier Module developed for LTE Band 40 and it meets stringent linearity power up to LTE (MPR=0 dBm) 28.4 dBm. ACPM-9040 also features CoolPAM circuit technology which supports 2 power modes – low and high power modes. Features Thin Package (0.82mm typ) Excellent Linearity 2-mode power control Vmode High Efficiency at max output power Internal 50ohm matching networks for both RF input and output Integrated coupler Green (Lead-free and RoHS compliant) Applications TD-LTE Band 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LTE Band 40 GPIO APT Power Amplifier - ACPM-9040-TR2 - Broadcom Inc.
San Jose, CA, USA
LTE Band 40 GPIO APT Power Amplifier
ACPM-9040-TR2
LTE Band 40 GPIO APT Power Amplifier ACPM-9040-TR2
The ACPM-9040 is a fully matched 10-pin surface mount Power Amplifier Module developed for LTE Band 40 and it meets stringent linearity power up to LTE (MPR=0 dBm) 28.4 dBm. ACPM-9040 also features CoolPAM circuit technology which supports 2 power modes – low and high power modes. Features Thin Package (0.82mm typ) Excellent Linearity 2-mode power control Vmode High Efficiency at max output power Internal 50ohm matching networks for both RF input and output Integrated coupler Green (Lead-free and RoHS compliant) Applications TD-LTE Band 40

The ACPM-9040 is a fully matched 10-pin surface mount Power Amplifier Module developed for LTE Band 40 and it meets stringent linearity power up to LTE (MPR=0 dBm) 28.4 dBm.
ACPM-9040 also features CoolPAM circuit technology which supports 2 power modes – low and high power modes.

Features

  • Thin Package (0.82mm typ)
  • Excellent Linearity
  • 2-mode power control Vmode
  • High Efficiency at max output power
  • Internal 50ohm matching networks for both RF input and output
  • Integrated coupler
  • Green (Lead-free and RoHS compliant)

Applications

  • TD-LTE Band 40
Supplier's Site
Laguna Hills, CA, United States
RF Amplifiers - ACPM-9040-TR2
1011825-ACPM-9040-TR2
RF Amplifiers - ACPM-9040-TR2 1011825-ACPM-9040-TR2
Manufacturer: Broadcom Limited Win Source Part Number: 1011825-ACPM-9040-TR 2 Packaging: Reel - TR Categories: RF/IF and RFID Status: Preliminary Case / Package: Module Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1011825-ACPM-9040-TR2
Packaging: Reel - TR
Categories: RF/IF and RFID
Status: Preliminary
Case / Package: Module
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
ACPM-9040-TR2
RF and Wireless - RF Amplifiers ACPM-9040-TR2
IC RF AMP LTE 10SMD

IC RF AMP LTE 10SMD

Supplier's Site

Technical Specifications

  Broadcom Inc. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number ACPM-9040-TR2 1011825-ACPM-9040-TR2 ACPM-9040-TR2
Product Name LTE Band 40 GPIO APT Power Amplifier RF Amplifiers - ACPM-9040-TR2 RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier
Applications Mobile / Wireless Systems RF Microwave
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - ABA3130RS26Q1 - 859171-ABA3130RS26Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 12-QFN (3x3)
View Details
RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Low Noise Amplifiers - NLA-8000-12000-15-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8000 to 12000 MHz
Minimum Gain 15 dB
View Details
RF Amplifiers - 448-BGAP3D30HE6327XUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; 4G/5G, Cellular
Frequency Range 3100 to 4200 MHz
View Details