Broadcom Inc. Dual LNA for Balanced Application 1950-2700 MHz MGA-16316

Description
Avago Technologies MGA-16316 is an ultra low noise high linearity amplifier pair with built-in active bias and shutdown features for balanced applications.
Description
Avago Technologies MGA-16316 is an ultra low noise high linearity amplifier pair with built-in active bias and shutdown features for balanced applications.

Suppliers

Company
Product
Description
Supplier Links
Dual LNA for Balanced Application 1950-2700 MHz - MGA-16316 - Broadcom Inc.
San Jose, CA, USA
Dual LNA for Balanced Application 1950-2700 MHz
MGA-16316
Dual LNA for Balanced Application 1950-2700 MHz MGA-16316
Avago Technologies MGA-16316 is an ultra low noise high linearity amplifier pair with built-in active bias and shutdown features for balanced applications.

Avago Technologies MGA-16316 is an ultra low noise high linearity amplifier pair with built-in active bias and shutdown features for balanced applications.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number MGA-16316
Product Name Dual LNA for Balanced Application 1950-2700 MHz
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 1950 to 2700 MHz
Maximum Gain 18.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-8000-18000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 8000 to 18000 MHz
Output VSWR 2.2 :1
View Details
RF & MW Power Amplifier - SE2622L-R - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Maximum Gain 31 dB
View Details
3 suppliers