Broadcom Inc. DC - 6000 MHz InGap HBT Gain Block AVT-53663

Description
The AVT-53663 is an economical, easy-to-use, general purpose InGaP HBT MMIC gain block amplifier utilizing Darlington pair configuration housed in a 6-lead (SOT-363) surface mount plastic package. This is an ideal device for small-signal gain cascades or IF amplification.
Description
The AVT-53663 is an economical, easy-to-use, general purpose InGaP HBT MMIC gain block amplifier utilizing Darlington pair configuration housed in a 6-lead (SOT-363) surface mount plastic package. This is an ideal device for small-signal gain cascades or IF amplification.

Suppliers

Company
Product
Description
Supplier Links
DC - 6000 MHz InGap HBT Gain Block - AVT-53663 - Broadcom Inc.
San Jose, CA, USA
DC - 6000 MHz InGap HBT Gain Block
AVT-53663
DC - 6000 MHz InGap HBT Gain Block AVT-53663
The AVT-53663 is an economical, easy-to-use, general purpose InGaP HBT MMIC gain block amplifier utilizing Darlington pair configuration housed in a 6-lead (SOT-363) surface mount plastic package. This is an ideal device for small-signal gain cascades or IF amplification.

The AVT-53663 is an economical, easy-to-use, general purpose InGaP HBT MMIC gain block amplifier utilizing Darlington pair configuration housed in a 6-lead (SOT-363) surface mount plastic package.
This is an ideal device for small-signal gain cascades or IF amplification.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number AVT-53663
Product Name DC - 6000 MHz InGap HBT Gain Block
Amplifier Type Gain Block Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 6000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Low Noise Amplifiers - NLA-18000-26500-30-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 26500 MHz
Minimum Gain 30 dB
View Details
2.4 GHz High Power Wireless LAN Power Amplifier - SE2604L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 32 dB
View Details