Broadcom Inc. Datasheets for PIN Diodes
PIN diodes are three-layer semiconductor diodes consisting of an intrinsic layer separating heavily doped P and N layers. The charge stored in the intrinsic layer in conjunction with other diode parameters determines the resistance of the diode at RF and microwave frequencies.
PIN Diodes: Learn more
| Product Name | Notes |
|---|---|
| Avago Technologies offers a selction of PIN diodes in Chip form. These parts are ideal for Hybrid assemblies, or applications where a package is not required or desired. HPND-0001 and... | |
| For use in stripline, coplanar waveguide, or microstrip circuits | |
| HSMP-3866 is a wideband (300KHz to 3GHz), low insertion loss, high linearity, Quad PIN Diodes p Attenuator in a low cost, surface mount SOT-25 package. Four PIN Diodes in a... | |
| The ASML-5822 is specifically designed for low power limiter applications, where it can be used to protect the receiver system from being damaged by large input signal. | |
| The ASML-5829 is specifically designed for low power limiter applications, where it can be used to protect the receiver system from being damaged by large input signal. | |
| The Avago HSMP-386J is a high power RF pin diode specifically design for high power handling and low distortion transmit/receive switching applications It is housed in a 2mm x 2mm... | |
| The HMPP-386x series of general purpose PIN diodes are designed for two classes of applications. The first is attenuators where current consumption is the most important design consideration. The second... | |
| The HMPP-3890 / HMPP-389x pin diode series series is optimized for switching applications where low resistance at low current and low capacitance are required. The MiniPak package offers reduced parasitics... | |
| The HMPP-3895 / HMPP-389x series is optimized for pin diode switching applications where low resistance at low current and low capacitance are required. The MiniPak package offers reduced parasitics when... | |
| The HMPP-389T / HMPP-389x pin diode series is optimized for switching applications where low resistance at low current and low capacitance are required. The MiniPak package offers reduced parasitics when... | |
| The HPND-4005 beamlead PIN diode is designed for use in stripline or microstrip circuits. Applications include Switching, attenuating, phase shifting, limiting, and modulating at microwave frequencies. The extremely low capacitance... | |
| The HSMP-3810 / HSMP-381x family of PIN diodes are the ideal solution for low distortion attenuator diode applications. | |
| The HSMP-3812 / HSMP-381x family of PIN diodes are the ideal solution for low distortion attenuator diode applications. | |
| The HSMP-3813 / HSMP-381x family of PIN diodes are the ideal solution for low distortion diode attenuator applications. | |
| The HSMP-3814 / HSMP-381x family of PIN diodes are the ideal solution for low distortion pin diode attenuator applications. | |
| The HSMP-3816 has four PIN diodes configured for PI attenuator diode applications. The four wideband , 300kHz to 4GHz, low insertion loss, high linearity, pin diodes are in a low... | |
| The HSMP-381B / HSMP-381x family of PIN diodes are the ideal solution for low distortion pin diode attenuator applications. | |
| The HSMP-381C / HSMP-381x family of PIN diodes are the ideal solution for low distortion pin diode attenuator applications. | |
| The HSMP-381E / HSMP-381x family of PIN diodes are the ideal solution for low distortion pin diode attenuator applications. | |
| The HSMP-3820 / HSMP-382x family of low resistance PIN diodes are optimized for applications where ultra-low resistance is required. | |
| The HSMP-3822 / HSMP-382x family of PIN diodes are the ideal solution for low distortion pin diode attenuator applications. | |
| The HSMP-3823 / HSMP-382x family of low resistance PIN diodes are optimized for applications where ultra-low resistance is required. | |
| The HSMP-3824 / HSMP-382x family of low resistance PIN diodes are optimized for applications where ultra-low resistance is required. | |
| The HSMP-3830 / HSMP-383x family of general purpose PIN diodes are designed for two types of applications. The first is in attenuator diode applications where current consumption is the most... | |
| The HSMP-3832 / HSMP-383x family of general purpose PIN diodes are designed for two types of applications. The first is diode attenuator applications where current consumption is the most important... | |
| The HSMP-3833 / HSMP-383x family of general purpose PIN diodes are designed for two types of applications. In attenuator diode applications current consumption is the most important design consideration. As... | |
| The HSMP-3834 / HSMP-383x family of general purpose PIN diodes are designed for two types of applications. In attenuator diode applications current consumption is the most important design consideration. As... | |
| The HSMP-3860 / HSMP-383x family of general purpose PIN diodes are designed for two types of applications. In attenuator diode applications current consumption is the most important design consideration. As... | |
| The HSMP-3862 / HSMP-386x family of general purpose PIN diodes are designed for two types of applications. In attenuator diode applications current consumption is the most important design consideration. As... | |
| The HSMP-3863 / HSMP-386x family of general purpose PIN diodes are designed for two types of applications. In attenuator diode applications current consumption is the most important design consideration. As... | |
| The HSMP-3864 / HSMP-386x family of general purpose PIN diodes are designed for two types of applications. In attenuator diode applications current consumption is the most important design consideration. As... | |
| The HSMP-386B / HSMP-386x family of general purpose PIN diodes are designed for two types of applications. In attenuator diode applications current consumption is the most important design consideration. As... | |
| The HSMP-386C / HSMP-386x family of general purpose PIN diodes are designed for two types of applications. In attenuator diode applications current consumption is the most important design consideration. As... | |
| The HSMP-386D pin diode is a low cost and high linearity diversity switch designed to operate from 50MHz to 6GHz. It is built with a unique four PIN diode configuration,... | |
| The HSMP-386E / HSMP-386x family of general purpose PIN diodes are designed for two types of applications. In attenuator diode applications current consumption is the most important design consideration. As... | |
| The HSMP-386F / HSMP-386x family of general purpose PIN diodes are designed for two types of applications. In attenuator diode applications current consumption is the most important design consideration. As... | |
| The HSMP-386L / HSMP-386x family of general purpose PIN diodes are designed for two types of applications. In attenuator diode applications current consumption is the most important design consideration. As... | |
| The HSMP-3890 / HSMP-389x pin diode family has been optimized for switching applications where low resistance at low bias current, and low capacitance are required. | |
| The HSMP-3892 / HSMP-389x pin diode family has been optimized for switching applications where low resistance at low bias current, and low capacitance are required. | |
| The HSMP-3893 / HSMP-389x PIN diodes have been optimized for switching applications where low resistance at low bias current, and low capacitance are required. | |
| The HSMP-3894 / HSMP-389x pin diodes have been optimized for switching applications where low resistance at low bias current, and low capacitance are required. | |
| The HSMP-3895 / HSMP-389x pin diodes have been optimized for switching applications where low resistance at low bias current, and low capacitance are required. | |
| The HSMP-389C pin diodes have been optimized for switching applications where low resistance at low bias current, and low capacitance are required. | |
| The HSMP-389D is a low cost and low loss pin diode diversity switch designed to operate from 50MHz to 6GHz. It is built with unique four pin diode configuration, and... | |
| The HSMP-389E pin diodes have been optimized for switching applications where low resistance at low bias current and low capacitance are required. | |
| The HSMP-389F pin diodes have been optimized for switching applications where low resistance at low bias current and low capacitance are required. | |
| The HSMP-389L pin diodes have been optimized for switching applications where low resistance at low bias current and low capacitance are required. | |
| The HSMP-389R pin diodes have been optimized for switching applications where low resistance at low bias current and low capacitance are required. | |
| The HSMP-389T pin diodes have been optimized for switching applications where low resistance at low bias current and low capacitance are required. | |
| The HSMP-389U pin diodes have been optimized for switching applications where low resistance at low bias current and low capacitance are required. | |
| The HSMP-389V pin diodes have been optimized for switching applications where low resistance at low bias current and low capacitance are required. | |
| The HSMP-389x pin diodes have been optimized for switching applications where low resistance at low bias current, and low capacitance are required. | |
| The HSMP-4810 / HSMP-481x pin diodes offer a low inductance solution for low distortion attenuators. | |
| The HSMP-481B / HSMP-481x pin diodes offer a low inductance solution for low distortion attenuators. | |
| The HSMP-4820 / HSMP-482x pin diodes feature low resistance and are optimized for switch applications where ultra-low resistance and low inductance are required. | |
| The HSMP-482B / HSMP-482x pin diodes are optimized for switch applications where ultra-low resistance and low inductance are required. | |
| The HSMP-4890 / HSMP-489x pin diodes have been optimized for switching applications where low inductance, low resistance at low bias current, and low capacitance are required | |
| The HSMP-489B / HSMP-489x pin diodes have been optimized for switching applications where low inductance, low resistance at low bias current, and low capacitance are required. |