Broadcom Inc. 776MHz - 870MHz Low Noise, High Linearity Bypass Tower Mount Amplifier Module ALM-11036

Description
Avago Technologies' ALM-11036 is an easy-to-use GaAs MMIC Tower Mount Amplifier (TMA) LNA Module with low insertion loss bypass path. ALM-11036 has low noise and high linearity achieved through the use of Avago Technologies’ proprietary 0.25um GaAs Enhancement-mode pHEMT process. Features Very Low noise figure Good Return Loss Low Bypass insertion loss High linearity performance High isolation @ LNA mode Flat gain GaAs E-pHEMT Technplogy Single 5V power supply MSL2a
Description
Avago Technologies' ALM-11036 is an easy-to-use GaAs MMIC Tower Mount Amplifier (TMA) LNA Module with low insertion loss bypass path. ALM-11036 has low noise and high linearity achieved through the use of Avago Technologies’ proprietary 0.25um GaAs Enhancement-mode pHEMT process. Features Very Low noise figure Good Return Loss Low Bypass insertion loss High linearity performance High isolation @ LNA mode Flat gain GaAs E-pHEMT Technplogy Single 5V power supply MSL2a

Suppliers

Company
Product
Description
Supplier Links
776MHz - 870MHz Low Noise, High Linearity Bypass Tower Mount Amplifier Module - ALM-11036 - Broadcom Inc.
San Jose, CA, USA
776MHz - 870MHz Low Noise, High Linearity Bypass Tower Mount Amplifier Module
ALM-11036
776MHz - 870MHz Low Noise, High Linearity Bypass Tower Mount Amplifier Module ALM-11036
Avago Technologies' ALM-11036 is an easy-to-use GaAs MMIC Tower Mount Amplifier (TMA) LNA Module with low insertion loss bypass path. ALM-11036 has low noise and high linearity achieved through the use of Avago Technologies’ proprietary 0.25um GaAs Enhancement-mode pHEMT process. Features Very Low noise figure Good Return Loss Low Bypass insertion loss High linearity performance High isolation @ LNA mode Flat gain GaAs E-pHEMT Technplogy Single 5V power supply MSL2a

Avago Technologies' ALM-11036 is an easy-to-use GaAs MMIC Tower Mount Amplifier (TMA) LNA Module with low insertion loss bypass path.
ALM-11036 has low noise and high linearity achieved through the use of Avago Technologies’ proprietary 0.25um GaAs Enhancement-mode pHEMT process.

Features

  • Very Low noise figure
  • Good Return Loss
  • Low Bypass insertion loss
  • High linearity performance
  • High isolation @ LNA mode
  • Flat gain
  • GaAs E-pHEMT Technplogy
  • Single 5V power supply
  • MSL2a
Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number ALM-11036
Product Name 776MHz - 870MHz Low Noise, High Linearity Bypass Tower Mount Amplifier Module
Amplifier Type Low Noise Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
Low Noise Amplifiers - NLA-3000-15000-15-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 3000 to 15000 MHz
Minimum Gain 15 dB
View Details
RF Amplifiers - SE5004L-R - 028227-SE5004L-R - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 5150 to 5850 MHz
Minimum Gain 32 dB
View Details
4 suppliers