Broadcom Inc. 37 - 40 GHz 1W Power Amplifier AMMC-6442

Description
The AMMC-6442 is a 1W power amplifier MMIC die for use in transmitters that operate at frequencies between 37GHz and 40GHz.
Description
The AMMC-6442 is a 1W power amplifier MMIC die for use in transmitters that operate at frequencies between 37GHz and 40GHz.

Suppliers

Company
Product
Description
Supplier Links
37 - 40 GHz 1W Power Amplifier - AMMC-6442 - Broadcom Inc.
San Jose, CA, USA
37 - 40 GHz 1W Power Amplifier
AMMC-6442
37 - 40 GHz 1W Power Amplifier AMMC-6442
The AMMC-6442 is a 1W power amplifier MMIC die for use in transmitters that operate at frequencies between 37GHz and 40GHz.

The AMMC-6442 is a 1W power amplifier MMIC die for use in transmitters that operate at frequencies between 37GHz and 40GHz.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number AMMC-6442
Product Name 37 - 40 GHz 1W Power Amplifier
Amplifier Type Power Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 37000 to 40000 MHz
Minimum Gain 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
DC - 6000 MHz Cascadable Gain Block - AG303-86G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
Specs
Applications RF Microwave
View Details
Rack SMA, Low Noise, Medium Power Amplifier, 800 MHz to 21 GHz, 50Ω - TVA-82-213A+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature 0 to 55 C (32 to 131 F)
Frequency Range 800 to 21000 MHz
View Details