Broadcom Inc. 6-18 GHz 1W Power Amplifier AMMC-6408

Description
The AMMC-6408 MMIC is a broadband 1W power amplifier in a surface mount package. It is designed for use in transmitters that operate in various frequency bands between 6GHz and 18GHz.
Description
The AMMC-6408 MMIC is a broadband 1W power amplifier in a surface mount package. It is designed for use in transmitters that operate in various frequency bands between 6GHz and 18GHz.

Suppliers

Company
Product
Description
Supplier Links
6-18 GHz 1W Power Amplifier - AMMC-6408 - Broadcom Inc.
San Jose, CA, USA
6-18 GHz 1W Power Amplifier
AMMC-6408
6-18 GHz 1W Power Amplifier AMMC-6408
The AMMC-6408 MMIC is a broadband 1W power amplifier in a surface mount package. It is designed for use in transmitters that operate in various frequency bands between 6GHz and 18GHz.

The AMMC-6408 MMIC is a broadband 1W power amplifier in a surface mount package. It is designed for use in transmitters that operate in various frequency bands between 6GHz and 18GHz.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number AMMC-6408
Product Name 6-18 GHz 1W Power Amplifier
Amplifier Type Power Amplifier
Applications Mobile / Wireless Systems; SATCOM; RF Microwave
RoHS Compliant RoHS
Operating Temperature ? to 155 C (? to 311 F)
Frequency Range 6000 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-18000-26500-60 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 18000 to 26500 MHz
Output VSWR 2.2 :1
View Details
Dual Band 802.11a/b/g/n Wireless LAN Front End - SE5503A - Skyworks Solutions, Inc.
Specs
RoHS Compliant RoHS
Frequency Range 2400 to 5900 MHz
Package Type Surface Mount; Plugin; LGA, 24-pin
View Details