Broadcom Inc. RF Amplifiers - AMMP-6333-BLKG AMMP-6333-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1144481-AMMP-6333-BL KG Packaging: Strip Frequency: 18GHz ~ 33GHz Gain: 16dB Supply Current: 230mA P1dB: 20.5dBm RF Type: LMDS, MMDS Categories: RF/IF and RFID Supplier Device Package: 8-SMD (5x5) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-QFN Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 2A (4 Weeks) Supply Voltage (V): 2V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1144481-AMMP-6333-BL KG Packaging: Strip Frequency: 18GHz ~ 33GHz Gain: 16dB Supply Current: 230mA P1dB: 20.5dBm RF Type: LMDS, MMDS Categories: RF/IF and RFID Supplier Device Package: 8-SMD (5x5) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-QFN Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 2A (4 Weeks) Supply Voltage (V): 2V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - AMMP-6333-BLKG - 1144481-AMMP-6333-BLKG - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - AMMP-6333-BLKG
1144481-AMMP-6333-BLKG
RF Amplifiers - AMMP-6333-BLKG 1144481-AMMP-6333-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 1144481-AMMP-6333-BL KG Packaging: Strip Frequency: 18GHz ~ 33GHz Gain: 16dB Supply Current: 230mA P1dB: 20.5dBm RF Type: LMDS, MMDS Categories: RF/IF and RFID Supplier Device Package: 8-SMD (5x5) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-QFN Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 2A (4 Weeks) Supply Voltage (V): 2V

Manufacturer: Broadcom Limited
Win Source Part Number: 1144481-AMMP-6333-BLKG
Packaging: Strip
Frequency: 18GHz ~ 33GHz
Gain: 16dB
Supply Current: 230mA
P1dB: 20.5dBm
RF Type: LMDS, MMDS
Categories: RF/IF and RFID
Supplier Device Package: 8-SMD (5x5)
Status: Obsolete
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 8-QFN
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 2A (4 Weeks)
Supply Voltage (V): 2V

Buy Now
Futian, China
RF and Wireless - RF Amplifiers
AMMP-6333-BLKG
RF and Wireless - RF Amplifiers AMMP-6333-BLKG
IC RF AMP LMDS 18GHZ-33GHZ 8SMD

IC RF AMP LMDS 18GHZ-33GHZ 8SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1144481-AMMP-6333-BLKG AMMP-6333-BLKG
Product Name RF Amplifiers - AMMP-6333-BLKG RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Specs
Applications RF Microwave
Package Type 16-SOIC
View Details
RF Amplifiers - 2312-QPA2597TR7DKR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 2000 to 6000 MHz
View Details