Broadcom Inc. 3.3 - 3.9GHz 1 Watt High Linearity Amplifier ALM-31322

Description
Avago Technologies’ ALM-31322 is a high linearity 1 Watt PA with good OIP3 performance and exceptionally good PAE at P1dB gain compression point, achieved through the use of Avago's proprietary 0.25um GaAs E-pHEMT process. This linear amplifier offers exccellent uniformity for any application.
Description
Avago Technologies’ ALM-31322 is a high linearity 1 Watt PA with good OIP3 performance and exceptionally good PAE at P1dB gain compression point, achieved through the use of Avago's proprietary 0.25um GaAs E-pHEMT process. This linear amplifier offers exccellent uniformity for any application.

Suppliers

Company
Product
Description
Supplier Links
3.3 - 3.9GHz 1 Watt High Linearity Amplifier - ALM-31322 - Broadcom Inc.
San Jose, CA, USA
3.3 - 3.9GHz 1 Watt High Linearity Amplifier
ALM-31322
3.3 - 3.9GHz 1 Watt High Linearity Amplifier ALM-31322
Avago Technologies’ ALM-31322 is a high linearity 1 Watt PA with good OIP3 performance and exceptionally good PAE at P1dB gain compression point, achieved through the use of Avago's proprietary 0.25um GaAs E-pHEMT process. This linear amplifier offers exccellent uniformity for any application.

Avago Technologies’ ALM-31322 is a high linearity 1 Watt PA with good OIP3 performance and exceptionally good PAE at P1dB gain compression point, achieved through the use of Avago's proprietary 0.25um GaAs E-pHEMT process. This linear amplifier offers exccellent uniformity for any application.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number ALM-31322
Product Name 3.3 - 3.9GHz 1 Watt High Linearity Amplifier
Amplifier Type Power Amplifier; High Linearity Amplifier
RoHS Compliant RoHS
Frequency Range 3300 to 3900 MHz
Minimum Gain 11.7 dB
Maximum Gain 14.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
Low Noise Amplifiers - NLA-6000-18000-20-28 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 6000 to 18000 MHz
Minimum Gain 20 dB
View Details
Specs
Applications RF Microwave
View Details