Broadcom Inc. RF Amplifiers ALM-GP001-BLKG

Description
RF Amplifier IC GPS 1.575GHz 12-MCOB (3.0x2.5)
Request a Quote Datasheet
Description
RF Amplifier IC GPS 1.575GHz 12-MCOB (3.0x2.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 516-3118-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
516-3118-ND
RF Amplifiers 516-3118-ND
RF Amplifier IC GPS 1.575GHz 12-MCOB (3.0x2.5)

RF Amplifier IC GPS 1.575GHz 12-MCOB (3.0x2.5)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - ALM-GP001-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
ALM-GP001-BLKG
RF and Wireless - RF Amplifiers ALM-GP001-BLKG
IC RF AMP GPS 1.575GHZ 12MCOB

IC RF AMP GPS 1.575GHZ 12MCOB

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 516-3118-ND ALM-GP001-BLKG
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS
Frequency Range 1575 MHz 1575 MHz
Minimum Gain 14.2 dB ? to 14.2 dB
Maximum Gain 14.2 dB 14.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
SMT MMIC, Medium Power, Linear Amplifier, 50 MHz to 3000 MHz, 50Ω, 5x5 mm QFN Style Package - DVGA2-33A+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 50 to 3000 MHz
Minimum Gain 20.5 dB
View Details
RF Amplifiers - MD7IC2755GNR1 - 884459-MD7IC2755GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type TO-270 WB-14 GULL
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details