Broadcom Inc. RF Amplifiers - AMMP-6425-TR1G AMMP-6425-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 860974-AMMP-6425-TR1 G Features: RF Amplifier IC LMDS, MMDS 18GHz ~ 28GHz 8-SMD (5x5) Package: Reel - TR Package: 8-QFN Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 8-SMD (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 860974-AMMP-6425-TR1 G Features: RF Amplifier IC LMDS, MMDS 18GHz ~ 28GHz 8-SMD (5x5) Package: Reel - TR Package: 8-QFN Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 8-SMD (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - AMMP-6425-TR1G - 860974-AMMP-6425-TR1G - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - AMMP-6425-TR1G
860974-AMMP-6425-TR1G
RF Amplifiers - AMMP-6425-TR1G 860974-AMMP-6425-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 860974-AMMP-6425-TR1 G Features: RF Amplifier IC LMDS, MMDS 18GHz ~ 28GHz 8-SMD (5x5) Package: Reel - TR Package: 8-QFN Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 8-SMD (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.33.0001

Manufacturer: Broadcom Limited
Win Source Part Number: 860974-AMMP-6425-TR1G
Features: RF Amplifier IC LMDS, MMDS 18GHz ~ 28GHz 8-SMD (5x5)
Package: Reel - TR
Package: 8-QFN
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 8-SMD (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
AMMP-6425-TR1G
RF and Wireless - RF Amplifiers AMMP-6425-TR1G
IC RF AMP LMDS 18GHZ-28GHZ 8SMD

IC RF AMP LMDS 18GHZ-28GHZ 8SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 860974-AMMP-6425-TR1G AMMP-6425-TR1G
Product Name RF Amplifiers - AMMP-6425-TR1G RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
DC - 3000 MHz Cascadable SiGe HBT MMIC Amplifier - QPA7489A - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 3000 MHz
View Details
RF and Wireless - RF Amplifiers - SE5017L-R - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency Range 5150 to 5900 MHz
Minimum Gain ? to 33 dB
Maximum Gain 33 dB
View Details
SMT MMIC, Low Noise, Linear, pHEMT Amplifier, DC to 4000 MHz, 50Ω, SOT-363 Style Package - PSA-8A+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 4000 MHz
View Details
3 suppliers