Broadcom Inc. RF Amplifiers - ALM-32220-BLKG ALM-32220-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1143345-ALM-32220-BL KG Packaging: Strip Test Frequency: 2GHz Frequency: 1.7GHz ~ 2.7GHz Gain: 14.8dB Supply Current: 800mA Noise Figure: 3.5dB P1dB: 34.4dBm RF Type: GSM, PCS, W-CDMA, WiMAX Categories: RF/IF and RFID Supplier Device Package: 20-MCOB (7x10) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 20-SMD Module, No Lead Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1143345-ALM-32220-BL KG Packaging: Strip Test Frequency: 2GHz Frequency: 1.7GHz ~ 2.7GHz Gain: 14.8dB Supply Current: 800mA Noise Figure: 3.5dB P1dB: 34.4dBm RF Type: GSM, PCS, W-CDMA, WiMAX Categories: RF/IF and RFID Supplier Device Package: 20-MCOB (7x10) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 20-SMD Module, No Lead Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ALM-32220-BLKG
1143345-ALM-32220-BLKG
RF Amplifiers - ALM-32220-BLKG 1143345-ALM-32220-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 1143345-ALM-32220-BL KG Packaging: Strip Test Frequency: 2GHz Frequency: 1.7GHz ~ 2.7GHz Gain: 14.8dB Supply Current: 800mA Noise Figure: 3.5dB P1dB: 34.4dBm RF Type: GSM, PCS, W-CDMA, WiMAX Categories: RF/IF and RFID Supplier Device Package: 20-MCOB (7x10) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 20-SMD Module, No Lead Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V

Manufacturer: Broadcom Limited
Win Source Part Number: 1143345-ALM-32220-BLKG
Packaging: Strip
Test Frequency: 2GHz
Frequency: 1.7GHz ~ 2.7GHz
Gain: 14.8dB
Supply Current: 800mA
Noise Figure: 3.5dB
P1dB: 34.4dBm
RF Type: GSM, PCS, W-CDMA, WiMAX
Categories: RF/IF and RFID
Supplier Device Package: 20-MCOB (7x10)
Status: Obsolete
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 20-SMD Module, No Lead
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Supply Voltage (V): 5V

Buy Now
Amp, Pwr, Meranti, 2W, 2G, 20Mcob; Frequency Min Broadcom - 58Y4502 - Newark, An Avnet Company
Chicago, IL, United States
Amp, Pwr, Meranti, 2W, 2G, 20Mcob; Frequency Min Broadcom
58Y4502
Amp, Pwr, Meranti, 2W, 2G, 20Mcob; Frequency Min Broadcom 58Y4502
AMP, PWR, MERANTI, 2W, 2G, 20MCOB; Frequency Min:1.7GHz; Frequency Max:2.7GHz; Gain:14.8dB; Noise Figure Typ:3.5dB; RF IC Case Style:MCOB; No. of Pins:20Pins; Supply Voltage Min:-; Supply Voltage Max:5V; Operating Temperature Min:-; RoHS Compliant: Yes

AMP, PWR, MERANTI, 2W, 2G, 20MCOB; Frequency Min:1.7GHz; Frequency Max:2.7GHz; Gain:14.8dB; Noise Figure Typ:3.5dB; RF IC Case Style:MCOB; No. of Pins:20Pins; Supply Voltage Min:-; Supply Voltage Max:5V; Operating Temperature Min:-; RoHS Compliant: Yes

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - ALM-32220-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
ALM-32220-BLKG
RF and Wireless - RF Amplifiers ALM-32220-BLKG
IC AMP GSM 1.7GHZ-2.7GHZ 20MCOB

IC AMP GSM 1.7GHZ-2.7GHZ 20MCOB

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1143345-ALM-32220-BLKG 58Y4502 ALM-32220-BLKG
Product Name RF Amplifiers - ALM-32220-BLKG Amp, Pwr, Meranti, 2W, 2G, 20Mcob; Frequency Min Broadcom RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 1700 to 2700 MHz 2700 MHz 1700 to 2700 MHz
Minimum Gain 14.8 dB 14.8 dB ? to 14.8 dB
Maximum Gain 14.8 dB 14.8 dB 14.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4000 MHz Cascadable Gain Block - ECG040B-G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 4000 MHz
View Details
RF Amplifiers - BGA461E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS
Frequency Range 1575 MHz
View Details
2 suppliers
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
RF Amplifiers - AWL6152M7P8 - 912297-AWL6152M7P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details