Broadcom Inc. RF Amplifiers - ALM-32220-TR1G ALM-32220-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1016476-ALM-32220-TR 1G Packaging: Reel - TR Test Frequency: 2GHz Frequency: 1.7GHz to 2.7GHz Gain: 14.8dB Noise Figure: 3.5dB P1dB: 34.4dBm (2.754W) RF Type: GSM, PCS, W-CDMA, WiMAX Family Name: ALM-32220 Categories: RF/IF and RFID Status: Active Case / Package: 20-MCOB (7x10) Supply Voltage - Operating: 5V Operating Supply Current: 800mA Alternative Parts (Cross-Reference): SKY66001-11; MHL9838N; MHL19338NN; Introduction Date: April 01, 2008 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1016476-ALM-32220-TR 1G Packaging: Reel - TR Test Frequency: 2GHz Frequency: 1.7GHz to 2.7GHz Gain: 14.8dB Noise Figure: 3.5dB P1dB: 34.4dBm (2.754W) RF Type: GSM, PCS, W-CDMA, WiMAX Family Name: ALM-32220 Categories: RF/IF and RFID Status: Active Case / Package: 20-MCOB (7x10) Supply Voltage - Operating: 5V Operating Supply Current: 800mA Alternative Parts (Cross-Reference): SKY66001-11; MHL9838N; MHL19338NN; Introduction Date: April 01, 2008 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ALM-32220-TR1G
1016476-ALM-32220-TR1G
RF Amplifiers - ALM-32220-TR1G 1016476-ALM-32220-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 1016476-ALM-32220-TR 1G Packaging: Reel - TR Test Frequency: 2GHz Frequency: 1.7GHz to 2.7GHz Gain: 14.8dB Noise Figure: 3.5dB P1dB: 34.4dBm (2.754W) RF Type: GSM, PCS, W-CDMA, WiMAX Family Name: ALM-32220 Categories: RF/IF and RFID Status: Active Case / Package: 20-MCOB (7x10) Supply Voltage - Operating: 5V Operating Supply Current: 800mA Alternative Parts (Cross-Reference): SKY66001-11; MHL9838N; MHL19338NN; Introduction Date: April 01, 2008 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1016476-ALM-32220-TR1G
Packaging: Reel - TR
Test Frequency: 2GHz
Frequency: 1.7GHz to 2.7GHz
Gain: 14.8dB
Noise Figure: 3.5dB
P1dB: 34.4dBm (2.754W)
RF Type: GSM, PCS, W-CDMA, WiMAX
Family Name: ALM-32220
Categories: RF/IF and RFID
Status: Active
Case / Package: 20-MCOB (7x10)
Supply Voltage - Operating: 5V
Operating Supply Current: 800mA
Alternative Parts (Cross-Reference): SKY66001-11; MHL9838N; MHL19338NN;
Introduction Date: April 01, 2008
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
ALM-32220-TR1G
RF and Wireless - RF Amplifiers ALM-32220-TR1G
IC AMP GSM 1.7GHZ-2.7GHZ 20MCOB

IC AMP GSM 1.7GHZ-2.7GHZ 20MCOB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1016476-ALM-32220-TR1G ALM-32220-TR1G
Product Name RF Amplifiers - ALM-32220-TR1G RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 1700 to 2700 MHz 1700 to 2700 MHz
Minimum Gain 14.8 dB ? to 14.8 dB
Maximum Gain 14.8 dB 14.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Sky5® MHB EN-DC Tx LNA Front End Module (LFEM) - SKY53710-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; BGA, 73-lead
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
ADM-8622PC, 300 kHz - 10 GHz High Dynamic Range Gain Block - ADM-8622PC - Marki Microwave LLC
Specs
Frequency Range 0.3000 to 10000 MHz
Package Type Connectorized; connectorized
View Details
RF/IF and RFID - RF Amplifiers - 960496-BGA8V1BN6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 3400 to 3800 MHz
Noise Figure 1.2 to 5.3 dB
View Details
4 suppliers