Broadcom Inc. LTE Band 41/38/xGP MIPI APT Power Amplifier ACPM-9341-TR2

Description
The Avago ACPM-9341 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 41, Band 38, and xGP. The 2mm×2.5mm form factor package is self contained, incorporating 50-ohm input and output matching networks. The PA module meets stringent linearity power up to LTE (MPR=0 dBm) 28.4 dBm. The ACPM-9341 features the CoolPAM circuit technology that supports two power modes - low and high. A directional coupler is integrated into the module, and both coupling and isolation ports are available externally, which support a daisy chain. The integrated coupler has excellent coupler directivity, which minimizes the coupled output power variation or delivered power variation caused by a load mismatch from the antenna.
Description
The Avago ACPM-9341 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 41, Band 38, and xGP. The 2mm×2.5mm form factor package is self contained, incorporating 50-ohm input and output matching networks. The PA module meets stringent linearity power up to LTE (MPR=0 dBm) 28.4 dBm. The ACPM-9341 features the CoolPAM circuit technology that supports two power modes - low and high. A directional coupler is integrated into the module, and both coupling and isolation ports are available externally, which support a daisy chain. The integrated coupler has excellent coupler directivity, which minimizes the coupled output power variation or delivered power variation caused by a load mismatch from the antenna.

Suppliers

Company
Product
Description
Supplier Links
LTE Band 41/38/xGP MIPI APT Power Amplifier - ACPM-9341-TR2 - Broadcom Inc.
San Jose, CA, USA
LTE Band 41/38/xGP MIPI APT Power Amplifier
ACPM-9341-TR2
LTE Band 41/38/xGP MIPI APT Power Amplifier ACPM-9341-TR2
The Avago ACPM-9341 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 41, Band 38, and xGP. The 2mm×2.5mm form factor package is self contained, incorporating 50-ohm input and output matching networks. The PA module meets stringent linearity power up to LTE (MPR=0 dBm) 28.4 dBm. The ACPM-9341 features the CoolPAM circuit technology that supports two power modes - low and high. A directional coupler is integrated into the module, and both coupling and isolation ports are available externally, which support a daisy chain. The integrated coupler has excellent coupler directivity, which minimizes the coupled output power variation or delivered power variation caused by a load mismatch from the antenna.

The Avago ACPM-9341 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 41, Band 38, and xGP. The 2mm×2.5mm form factor package is self contained, incorporating 50-ohm input and output matching networks.

The PA module meets stringent linearity power up to LTE (MPR=0 dBm) 28.4 dBm.

The ACPM-9341 features the CoolPAM circuit technology that supports two power modes - low and high. A directional coupler is integrated into the module, and both coupling and isolation ports are available externally, which support a daisy chain. The integrated coupler has excellent coupler directivity, which minimizes the coupled output power variation or delivered power variation caused by a load mismatch from the antenna.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number ACPM-9341-TR2
Product Name LTE Band 41/38/xGP MIPI APT Power Amplifier
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
Low Noise Amplifiers - NLA-8000-12000-28-13 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8000 to 12000 MHz
Minimum Gain 28 dB
View Details
RX Diversity FEM with Gain - SKY13569-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 17-Lead
View Details