Broadcom Inc. RF Amplifiers - ACPM-7620-TR1 ACPM-7620-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1135466-ACPM-7620-TR 1 Part Status: Obsolete Categories: Uncategorized Manufacturer Homepage: www.avagotech.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1135466-ACPM-7620-TR 1 Part Status: Obsolete Categories: Uncategorized Manufacturer Homepage: www.avagotech.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ACPM-7620-TR1
1135466-ACPM-7620-TR1
RF Amplifiers - ACPM-7620-TR1 1135466-ACPM-7620-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 1135466-ACPM-7620-TR 1 Part Status: Obsolete Categories: Uncategorized Manufacturer Homepage: www.avagotech.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 1135466-ACPM-7620-TR1
Part Status: Obsolete
Categories: Uncategorized
Manufacturer Homepage: www.avagotech.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Futian, China
RF and Wireless - RF Amplifiers
ACPM-7620-TR1
RF and Wireless - RF Amplifiers ACPM-7620-TR1
IC RF AMP DCS MODULE

IC RF AMP DCS MODULE

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1135466-ACPM-7620-TR1 ACPM-7620-TR1
Product Name RF Amplifiers - ACPM-7620-TR1 RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - ABA3130RS26Q1 - 859171-ABA3130RS26Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 12-QFN (3x3)
View Details
RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-8000-65 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 8000 MHz
Output VSWR 2 :1
View Details
Specs
Applications RF Microwave
View Details