Broadcom Inc. RF Amplifiers - MGA-13316-TR1G MGA-13316-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1075805-MGA-13316-TR 1G Packaging: Reel - TR Test Frequency: 2.5GHz Frequency: 2.2GHz to 4GHz Gain: 34.3dB Noise Figure: 0.76dB P1dB: 23.5dBm RF Type: CDMA, GSM, WCDMA Family Name: MGA-13316 Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 5V Operating Supply Current: 116mA Alternative Parts (Cross-Reference): HMC752LC4TR-R5; HMC263LP4ETR; HMC752LC4; HMC752LC4TR; Introduction Date: October 31, 2011 ECCN: 5A991.g Country of Origin: China, Malaysia Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1075805-MGA-13316-TR 1G Packaging: Reel - TR Test Frequency: 2.5GHz Frequency: 2.2GHz to 4GHz Gain: 34.3dB Noise Figure: 0.76dB P1dB: 23.5dBm RF Type: CDMA, GSM, WCDMA Family Name: MGA-13316 Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 5V Operating Supply Current: 116mA Alternative Parts (Cross-Reference): HMC752LC4TR-R5; HMC263LP4ETR; HMC752LC4; HMC752LC4TR; Introduction Date: October 31, 2011 ECCN: 5A991.g Country of Origin: China, Malaysia Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-13316-TR1G
1075805-MGA-13316-TR1G
RF Amplifiers - MGA-13316-TR1G 1075805-MGA-13316-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 1075805-MGA-13316-TR 1G Packaging: Reel - TR Test Frequency: 2.5GHz Frequency: 2.2GHz to 4GHz Gain: 34.3dB Noise Figure: 0.76dB P1dB: 23.5dBm RF Type: CDMA, GSM, WCDMA Family Name: MGA-13316 Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 5V Operating Supply Current: 116mA Alternative Parts (Cross-Reference): HMC752LC4TR-R5; HMC263LP4ETR; HMC752LC4; HMC752LC4TR; Introduction Date: October 31, 2011 ECCN: 5A991.g Country of Origin: China, Malaysia Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1075805-MGA-13316-TR1G
Packaging: Reel - TR
Test Frequency: 2.5GHz
Frequency: 2.2GHz to 4GHz
Gain: 34.3dB
Noise Figure: 0.76dB
P1dB: 23.5dBm
RF Type: CDMA, GSM, WCDMA
Family Name: MGA-13316
Categories: RF/IF and RFID
Status: Active
Case / Package: 16-QFN (4x4)
Supply Voltage - Operating: 5V
Operating Supply Current: 116mA
Alternative Parts (Cross-Reference): HMC752LC4TR-R5; HMC263LP4ETR; HMC752LC4; HMC752LC4TR;
Introduction Date: October 31, 2011
ECCN: 5A991.g
Country of Origin: China, Malaysia
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
MGA-13316-TR1G
RF and Wireless - RF Amplifiers MGA-13316-TR1G
IC RF AMP CDMA 2.2GHZ-4GHZ 16QFN

IC RF AMP CDMA 2.2GHZ-4GHZ 16QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1075805-MGA-13316-TR1G MGA-13316-TR1G
Product Name RF Amplifiers - MGA-13316-TR1G RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 2200 to 4000 MHz 2200 to 4000 MHz
Minimum Gain 34.3 dB ? to 34.3 dB
Maximum Gain 34.3 dB 34.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - ATA12001D1C - 912022-ATA12001D1C - Win Source Electronics
Specs
Applications RF Microwave
Package Type Die
View Details
Dual Band 802.11a/b/g/n Wireless LAN Front End - SE2594L - Skyworks Solutions, Inc.
Specs
RoHS Compliant RoHS
Frequency Range 2400 to 5875 MHz
Package Type Surface Mount; Plugin; QFN, 32-pin
View Details
RF Amplifiers - 2312-QPA0015-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 13750 to 14500 MHz
View Details
Low Noise Amplifiers - NLA-10-18000-25-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 18000 MHz
Minimum Gain 25 dB
View Details