Broadcom Inc. Quad-Band GSM/EDGE and Multi Mode Power Amplifier ACPM-7600

Description
The Avago ACPM-7600 is a multi-band, multi-mode power amplifier (PA) module that supports GMSK and 8-PSK modulation schemes and UMTS/LTE bands 1,2(25),3,4,5/26 and 8. The module supports both envelope tracking (ET) and average power tracking (APT) operations. Input and output terminals are internally matched to 50 ohms. The module is manufactured in an advanced InGaP HBT technology that offers state-of-the-art reliability, temperature stability, and ruggedness and housed in a cost effective, extremely small and thin 5mm × 7mm package.
Description
The Avago ACPM-7600 is a multi-band, multi-mode power amplifier (PA) module that supports GMSK and 8-PSK modulation schemes and UMTS/LTE bands 1,2(25),3,4,5/26 and 8. The module supports both envelope tracking (ET) and average power tracking (APT) operations. Input and output terminals are internally matched to 50 ohms. The module is manufactured in an advanced InGaP HBT technology that offers state-of-the-art reliability, temperature stability, and ruggedness and housed in a cost effective, extremely small and thin 5mm × 7mm package.

Suppliers

Company
Product
Description
Supplier Links
Quad-Band GSM/EDGE and Multi Mode Power Amplifier - ACPM-7600 - Broadcom Inc.
San Jose, CA, USA
Quad-Band GSM/EDGE and Multi Mode Power Amplifier
ACPM-7600
Quad-Band GSM/EDGE and Multi Mode Power Amplifier ACPM-7600
The Avago ACPM-7600 is a multi-band, multi-mode power amplifier (PA) module that supports GMSK and 8-PSK modulation schemes and UMTS/LTE bands 1,2(25),3,4,5/26 and 8. The module supports both envelope tracking (ET) and average power tracking (APT) operations. Input and output terminals are internally matched to 50 ohms. The module is manufactured in an advanced InGaP HBT technology that offers state-of-the-art reliability, temperature stability, and ruggedness and housed in a cost effective, extremely small and thin 5mm × 7mm package.

The Avago ACPM-7600 is a multi-band, multi-mode power amplifier (PA) module that supports GMSK and 8-PSK modulation schemes and UMTS/LTE bands 1,2(25),3,4,5/26 and 8. The module supports both envelope tracking (ET) and average power tracking (APT) operations. Input and output terminals are internally matched to 50 ohms.

The module is manufactured in an advanced InGaP HBT technology that offers state-of-the-art reliability, temperature stability, and ruggedness and housed in a cost effective, extremely small and thin 5mm × 7mm package.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number ACPM-7600
Product Name Quad-Band GSM/EDGE and Multi Mode Power Amplifier
Amplifier Type Power Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 824000 to 849000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Low Noise Amplifiers - NLA-1.6-30-13.5-42 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1.6 to 30 MHz
Minimum Gain 13.5 dB
View Details
3.40 GHz to 3.80 GHz Small-Cell Power Amplifier Module - AWB7230 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 31 dB
Maximum Gain 31 dB
View Details