Broadcom Inc. RF and Wireless - RF Amplifiers AMMP-5024-TR2G

Description
IC RF AMP GPS 30KHZ-40GHZ 8SMD
Description
IC RF AMP GPS 30KHZ-40GHZ 8SMD

Suppliers

Company
Product
Description
Supplier Links
Futian, China
RF and Wireless - RF Amplifiers
AMMP-5024-TR2G
RF and Wireless - RF Amplifiers AMMP-5024-TR2G
IC RF AMP GPS 30KHZ-40GHZ 8SMD

IC RF AMP GPS 30KHZ-40GHZ 8SMD

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers
Product Number AMMP-5024-TR2G
Product Name RF and Wireless - RF Amplifiers
Frequency Range 0.0300 to 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
RF Amplifiers - 2312-QPA0012D-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 22000 MHz
View Details
RF & MW Power Amplifier - AWB7124P8 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 728 to 768 MHz
Maximum Gain 30 dB
View Details
2 suppliers
SMT MMIC, Medium Power, Linear, pHEMT Amplifier, 500 MHz to 8000 MHz, 50Ω, Ceramic, 3x3 mm Package - CMA-83LN+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
MMIC Tech. MMIC
Package Type Surface Mount
View Details