Broadcom Inc. RF Amplifiers - ACPM-5805-TR2 ACPM-5805-TR2

Description
Manufacturer: Broadcom Limited Win Source Part Number: 039081-ACPM-5805-TR2 Categories: RF/IF and RFID Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 039081-ACPM-5805-TR2 Categories: RF/IF and RFID Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ACPM-5805-TR2
039081-ACPM-5805-TR2
RF Amplifiers - ACPM-5805-TR2 039081-ACPM-5805-TR2
Manufacturer: Broadcom Limited Win Source Part Number: 039081-ACPM-5805-TR2 Categories: RF/IF and RFID Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 039081-ACPM-5805-TR2
Categories: RF/IF and RFID
Status: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now
Futian, China
RF and Wireless - RF Amplifiers
ACPM-5805-TR2
RF and Wireless - RF Amplifiers ACPM-5805-TR2
IC RF AMP

IC RF AMP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 039081-ACPM-5805-TR2 ACPM-5805-TR2
Product Name RF Amplifiers - ACPM-5805-TR2 RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - ABA3130RS26Q1 - 859171-ABA3130RS26Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 12-QFN (3x3)
View Details
RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Noise Amplifiers - NLA-2000-26500-48-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 26500 MHz
Minimum Gain 48 dB
View Details
GPS / GLONASS / COMPASS LNA - BGA715N7 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 1550 to 1615 MHz
Minimum Gain 20 dB
View Details
2 suppliers