Broadcom Inc. RF Amplifiers - ALM-42216-TR1G ALM-42216-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 768410-ALM-42216-TR1 G Packaging: Reel package Package: 24-SMD Module, No Lead Test Frequency: 2.5GHz Frequency: 2.3GHz ~ 2.7GHz Operating Supply Voltage: 3.3V Gain: 30dB P1dB: 30dBm (1W) RF Type: WiMax Part Status: Obsolete(EOL) Family Name: ALM-42216-TR1G Categories: RF/IF and RFID Operating Supply Current: 240mA Manufacturer Package: 24-MCOB (5x5) Alternative Parts (Cross-Reference): TQM766012; MAAPGM0067-DIE; BGF944,127; LX5514LL-TR; Introduction Date: February 01, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 768410-ALM-42216-TR1 G Packaging: Reel package Package: 24-SMD Module, No Lead Test Frequency: 2.5GHz Frequency: 2.3GHz ~ 2.7GHz Operating Supply Voltage: 3.3V Gain: 30dB P1dB: 30dBm (1W) RF Type: WiMax Part Status: Obsolete(EOL) Family Name: ALM-42216-TR1G Categories: RF/IF and RFID Operating Supply Current: 240mA Manufacturer Package: 24-MCOB (5x5) Alternative Parts (Cross-Reference): TQM766012; MAAPGM0067-DIE; BGF944,127; LX5514LL-TR; Introduction Date: February 01, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ALM-42216-TR1G
768410-ALM-42216-TR1G
RF Amplifiers - ALM-42216-TR1G 768410-ALM-42216-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 768410-ALM-42216-TR1 G Packaging: Reel package Package: 24-SMD Module, No Lead Test Frequency: 2.5GHz Frequency: 2.3GHz ~ 2.7GHz Operating Supply Voltage: 3.3V Gain: 30dB P1dB: 30dBm (1W) RF Type: WiMax Part Status: Obsolete(EOL) Family Name: ALM-42216-TR1G Categories: RF/IF and RFID Operating Supply Current: 240mA Manufacturer Package: 24-MCOB (5x5) Alternative Parts (Cross-Reference): TQM766012; MAAPGM0067-DIE; BGF944,127; LX5514LL-TR; Introduction Date: February 01, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 768410-ALM-42216-TR1G
Packaging: Reel package
Package: 24-SMD Module, No Lead
Test Frequency: 2.5GHz
Frequency: 2.3GHz ~ 2.7GHz
Operating Supply Voltage: 3.3V
Gain: 30dB
P1dB: 30dBm (1W)
RF Type: WiMax
Part Status: Obsolete(EOL)
Family Name: ALM-42216-TR1G
Categories: RF/IF and RFID
Operating Supply Current: 240mA
Manufacturer Package: 24-MCOB (5x5)
Alternative Parts (Cross-Reference): TQM766012; MAAPGM0067-DIE; BGF944,127; LX5514LL-TR;
Introduction Date: February 01, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 768410-ALM-42216-TR1G
Product Name RF Amplifiers - ALM-42216-TR1G
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA1013D-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 6000 to 18000 MHz
View Details
RF Amplifiers - HFA3424IB1K - 873519-HFA3424IB1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
Low Noise Amplifiers - NLA-40000-53000-40-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 40000 to 53000 MHz
Minimum Gain 40 dB
View Details
RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details