Broadcom Inc. LTE Band 11/21 MIPI ET Power Amplifier ACPM-9411-TR1

Description
The Avago ACPM-9411 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 11 and Band 21. The 2mm×2.5mm form factor package is self contained, incorporating 50-ohm input and output matching networks. The ACPM-9411 features the CoolPAM circuit technology that supports two power modes - low and high. A directional coupler is integrated into the module, and both coupling and isolation ports are available externally, which support a daisy chain.
Description
The Avago ACPM-9411 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 11 and Band 21. The 2mm×2.5mm form factor package is self contained, incorporating 50-ohm input and output matching networks. The ACPM-9411 features the CoolPAM circuit technology that supports two power modes - low and high. A directional coupler is integrated into the module, and both coupling and isolation ports are available externally, which support a daisy chain.

Suppliers

Company
Product
Description
Supplier Links
LTE Band 11/21 MIPI ET Power Amplifier - ACPM-9411-TR1 - Broadcom Inc.
San Jose, CA, USA
LTE Band 11/21 MIPI ET Power Amplifier
ACPM-9411-TR1
LTE Band 11/21 MIPI ET Power Amplifier ACPM-9411-TR1
The Avago ACPM-9411 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 11 and Band 21. The 2mm×2.5mm form factor package is self contained, incorporating 50-ohm input and output matching networks. The ACPM-9411 features the CoolPAM circuit technology that supports two power modes - low and high. A directional coupler is integrated into the module, and both coupling and isolation ports are available externally, which support a daisy chain.

The Avago ACPM-9411 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 11 and Band 21. The 2mm×2.5mm form factor package is self contained, incorporating 50-ohm input and output matching networks.

The ACPM-9411 features the CoolPAM circuit technology that supports two power modes - low and high. A directional coupler is integrated into the module, and both coupling and isolation ports are available externally, which support a daisy chain.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number ACPM-9411-TR1
Product Name LTE Band 11/21 MIPI ET Power Amplifier
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
Low Noise Amplifiers - NLA-2-1100-22-15 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2 to 1100 MHz
Minimum Gain 22 dB
View Details
Front-End Module for LTE and NR Bands - SKY58255-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 42-pad configuration (includes 20-pad ground array)
View Details