Broadcom Inc. RF Amplifiers - ALM-2506-TR1G ALM-2506-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 078016-ALM-2506-TR1G Packaging: Reel - TR Test Frequency: 1575.42MHz Frequency: 900MHz to 2.4GHz Gain: 14.3dB Noise Figure: 0.8dB P1dB: 1.8dBm (1.5mW) RF Type: GPS Family Name: ALM-2506 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-MCOB (2x2) Supply Voltage - Operating: 1 V to 3.6 V Operating Supply Current: 8mA Alternative Parts (Cross-Reference): BGU8004; NJG#1108HA8-TE1; uPC8240T6N; Introduction Date: February 08, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 078016-ALM-2506-TR1G Packaging: Reel - TR Test Frequency: 1575.42MHz Frequency: 900MHz to 2.4GHz Gain: 14.3dB Noise Figure: 0.8dB P1dB: 1.8dBm (1.5mW) RF Type: GPS Family Name: ALM-2506 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-MCOB (2x2) Supply Voltage - Operating: 1 V to 3.6 V Operating Supply Current: 8mA Alternative Parts (Cross-Reference): BGU8004; NJG#1108HA8-TE1; uPC8240T6N; Introduction Date: February 08, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ALM-2506-TR1G
078016-ALM-2506-TR1G
RF Amplifiers - ALM-2506-TR1G 078016-ALM-2506-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 078016-ALM-2506-TR1G Packaging: Reel - TR Test Frequency: 1575.42MHz Frequency: 900MHz to 2.4GHz Gain: 14.3dB Noise Figure: 0.8dB P1dB: 1.8dBm (1.5mW) RF Type: GPS Family Name: ALM-2506 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-MCOB (2x2) Supply Voltage - Operating: 1 V to 3.6 V Operating Supply Current: 8mA Alternative Parts (Cross-Reference): BGU8004; NJG#1108HA8-TE1; uPC8240T6N; Introduction Date: February 08, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 078016-ALM-2506-TR1G
Packaging: Reel - TR
Test Frequency: 1575.42MHz
Frequency: 900MHz to 2.4GHz
Gain: 14.3dB
Noise Figure: 0.8dB
P1dB: 1.8dBm (1.5mW)
RF Type: GPS
Family Name: ALM-2506
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 6-MCOB (2x2)
Supply Voltage - Operating: 1 V to 3.6 V
Operating Supply Current: 8mA
Alternative Parts (Cross-Reference): BGU8004; NJG#1108HA8-TE1; uPC8240T6N;
Introduction Date: February 08, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
ALM-2506-TR1G
RF and Wireless - RF Amplifiers ALM-2506-TR1G
IC AMP GPS 900MHZ-2.4GHZ 6MCOB

IC AMP GPS 900MHZ-2.4GHZ 6MCOB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 078016-ALM-2506-TR1G ALM-2506-TR1G
Product Name RF Amplifiers - ALM-2506-TR1G RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 900 to 2400 MHz 900 to 2400 MHz
Minimum Gain 14.3 dB ? to 14.3 dB
Maximum Gain 14.3 dB 14.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details