Broadcom Inc. 30-GHz-Output Frequency Multiplier With Amplifier, Surface Mount Package AMMP-6130

Description
Avago Technologies' AMMP-6130 is a high gain, narrowband doubler and output power amplifier designed for DBS applications and other commercial communication systems. The MMIC takes an input 15 GHz signal and passes it through a harmonic frequency multiplier (x2) and then three stages of power amplification. Integrated matching structures filter and match input/output to 50 W. It has integrated input and output DC blocking capacitors and bias structures to all stages. The MMIC is fabricated using PHEMT technology. The backside of this package part is both RF and DC ground. This helps simplify the assembly process and reduces assembly related performance variations and costs. The surface mount package allows elimination of “chip & wire” assembly for lower cost. This MMIC is a cost effective alternative to hybrid (discrete-FET) amplifiers that require complex tuning and assembly process.
Description
Avago Technologies' AMMP-6130 is a high gain, narrowband doubler and output power amplifier designed for DBS applications and other commercial communication systems. The MMIC takes an input 15 GHz signal and passes it through a harmonic frequency multiplier (x2) and then three stages of power amplification. Integrated matching structures filter and match input/output to 50 W. It has integrated input and output DC blocking capacitors and bias structures to all stages. The MMIC is fabricated using PHEMT technology. The backside of this package part is both RF and DC ground. This helps simplify the assembly process and reduces assembly related performance variations and costs. The surface mount package allows elimination of “chip & wire” assembly for lower cost. This MMIC is a cost effective alternative to hybrid (discrete-FET) amplifiers that require complex tuning and assembly process.

Suppliers

Company
Product
Description
Supplier Links
30-GHz-Output Frequency Multiplier With Amplifier, Surface Mount Package - AMMP-6130 - Broadcom Inc.
San Jose, CA, USA
30-GHz-Output Frequency Multiplier With Amplifier, Surface Mount Package
AMMP-6130
30-GHz-Output Frequency Multiplier With Amplifier, Surface Mount Package AMMP-6130
Avago Technologies' AMMP-6130 is a high gain, narrowband doubler and output power amplifier designed for DBS applications and other commercial communication systems. The MMIC takes an input 15 GHz signal and passes it through a harmonic frequency multiplier (x2) and then three stages of power amplification. Integrated matching structures filter and match input/output to 50 W. It has integrated input and output DC blocking capacitors and bias structures to all stages. The MMIC is fabricated using PHEMT technology. The backside of this package part is both RF and DC ground. This helps simplify the assembly process and reduces assembly related performance variations and costs. The surface mount package allows elimination of “chip & wire” assembly for lower cost. This MMIC is a cost effective alternative to hybrid (discrete-FET) amplifiers that require complex tuning and assembly process.

Avago Technologies' AMMP-6130 is a high gain, narrowband doubler and output power amplifier designed for DBS applications and other commercial communication systems. The MMIC takes an input 15 GHz signal and passes it through a harmonic frequency multiplier (x2) and then three stages of power amplification. Integrated matching structures filter and match input/output to 50 W.
It has integrated input and output DC blocking capacitors and bias structures to all stages. The MMIC is fabricated using PHEMT technology. The backside of this package part is both RF and DC ground. This helps simplify the assembly process and reduces assembly related performance variations and costs. The surface mount package allows elimination of “chip & wire” assembly for lower cost. This MMIC is a cost effective alternative to hybrid (discrete-FET) amplifiers that require complex tuning and assembly process.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number AMMP-6130
Product Name 30-GHz-Output Frequency Multiplier With Amplifier, Surface Mount Package
Amplifier Type Power Amplifier; Multiplier
Applications Mobile / Wireless Systems
Frequency Range 15000 to 30000 MHz
Minimum Gain 16 dB
Maximum Gain 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-4000-10000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 4000 to 10000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers - AWT6264RM49P8 - 227936-AWT6264RM49P8 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 2300 to 2700 MHz
Minimum Gain 32 dB
View Details
2 suppliers