Broadcom Inc. GPS Filter-LNA-Filter Front-End Module ALM-GP001

Description
The Avago ALM-GP001 is an ultra low noise GPS front-end module that combines a low noise amplifier (LNA) with GPS FBAR filters. The LNA uses Avago Technologies' proprietary GaAs enhancement-mode pHEMT process to achieve high gain with very low noise figure and high linearity.
Description
The Avago ALM-GP001 is an ultra low noise GPS front-end module that combines a low noise amplifier (LNA) with GPS FBAR filters. The LNA uses Avago Technologies' proprietary GaAs enhancement-mode pHEMT process to achieve high gain with very low noise figure and high linearity.

Suppliers

Company
Product
Description
Supplier Links
GPS Filter-LNA-Filter Front-End Module - ALM-GP001 - Broadcom Inc.
San Jose, CA, USA
GPS Filter-LNA-Filter Front-End Module
ALM-GP001
GPS Filter-LNA-Filter Front-End Module ALM-GP001
The Avago ALM-GP001 is an ultra low noise GPS front-end module that combines a low noise amplifier (LNA) with GPS FBAR filters. The LNA uses Avago Technologies' proprietary GaAs enhancement-mode pHEMT process to achieve high gain with very low noise figure and high linearity.

The Avago ALM-GP001 is an ultra low noise GPS front-end module that combines a low noise amplifier (LNA) with GPS FBAR filters.

The LNA uses Avago Technologies' proprietary GaAs enhancement-mode pHEMT process to achieve high gain with very low noise figure and high linearity.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number ALM-GP001
Product Name GPS Filter-LNA-Filter Front-End Module
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 1575 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
Low Noise Amplifiers - NLA-100-15000-45-22 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 15000 MHz
Minimum Gain 45 dB
View Details
Specs
Applications RF Microwave
View Details