Broadcom Inc. RF Amplifiers - ACPM-7833-TR1 ACPM-7833-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 198511-ACPM-7833-TR1 Packaging: Reel - TR Frequency: 1.85GHz to 1.91GHz Gain: 27.5dB Noise Figure: 4.5dB RF Type: CDMA Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 10-SMD Module Supply Voltage - Operating: 3.2 V to 4.2 V Operating Supply Current: 520mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 198511-ACPM-7833-TR1 Packaging: Reel - TR Frequency: 1.85GHz to 1.91GHz Gain: 27.5dB Noise Figure: 4.5dB RF Type: CDMA Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 10-SMD Module Supply Voltage - Operating: 3.2 V to 4.2 V Operating Supply Current: 520mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ACPM-7833-TR1
198511-ACPM-7833-TR1
RF Amplifiers - ACPM-7833-TR1 198511-ACPM-7833-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 198511-ACPM-7833-TR1 Packaging: Reel - TR Frequency: 1.85GHz to 1.91GHz Gain: 27.5dB Noise Figure: 4.5dB RF Type: CDMA Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 10-SMD Module Supply Voltage - Operating: 3.2 V to 4.2 V Operating Supply Current: 520mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: Broadcom Limited
Win Source Part Number: 198511-ACPM-7833-TR1
Packaging: Reel - TR
Frequency: 1.85GHz to 1.91GHz
Gain: 27.5dB
Noise Figure: 4.5dB
RF Type: CDMA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 10-SMD Module
Supply Voltage - Operating: 3.2 V to 4.2 V
Operating Supply Current: 520mA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 198511-ACPM-7833-TR1
Product Name RF Amplifiers - ACPM-7833-TR1
Applications RF Microwave
Frequency Range 1850 to 1910 MHz
Minimum Gain 27.5 dB
Maximum Gain 27.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPB3238N-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 32000 to 38000 MHz
View Details
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
RF Amplifiers - HFA3424IB1K - 873519-HFA3424IB1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
Specs
Frequency Range 50 to 1218 MHz
Minimum Gain ? to 13.2 dB
Maximum Gain 13.2 dB
View Details