Broadcom Inc. RF Amplifiers - ABA-32563-BLKG ABA-32563-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 076757-ABA-32563-BLK G Packaging: Bulk Test Frequency: 2GHz Frequency: 0Hz to 2.5GHz Gain: 17.5dB to 19dB Noise Figure: 3.5dB to 4.4dB P1dB: 8.4dBm (6.9mW) RF Type: Cellular, ISM, Cordless Phones, PCS, 802.16/WiMax, DBS Broadcast Television, TVRO Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363, SC70 Supply Voltage - Operating: 3 V to 6 V Operating Supply Current: 37mA to 42.5mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 076757-ABA-32563-BLK G Packaging: Bulk Test Frequency: 2GHz Frequency: 0Hz to 2.5GHz Gain: 17.5dB to 19dB Noise Figure: 3.5dB to 4.4dB P1dB: 8.4dBm (6.9mW) RF Type: Cellular, ISM, Cordless Phones, PCS, 802.16/WiMax, DBS Broadcast Television, TVRO Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363, SC70 Supply Voltage - Operating: 3 V to 6 V Operating Supply Current: 37mA to 42.5mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ABA-32563-BLKG
076757-ABA-32563-BLKG
RF Amplifiers - ABA-32563-BLKG 076757-ABA-32563-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 076757-ABA-32563-BLK G Packaging: Bulk Test Frequency: 2GHz Frequency: 0Hz to 2.5GHz Gain: 17.5dB to 19dB Noise Figure: 3.5dB to 4.4dB P1dB: 8.4dBm (6.9mW) RF Type: Cellular, ISM, Cordless Phones, PCS, 802.16/WiMax, DBS Broadcast Television, TVRO Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363, SC70 Supply Voltage - Operating: 3 V to 6 V Operating Supply Current: 37mA to 42.5mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 076757-ABA-32563-BLKG
Packaging: Bulk
Test Frequency: 2GHz
Frequency: 0Hz to 2.5GHz
Gain: 17.5dB to 19dB
Noise Figure: 3.5dB to 4.4dB
P1dB: 8.4dBm (6.9mW)
RF Type: Cellular, ISM, Cordless Phones, PCS, 802.16/WiMax, DBS Broadcast Television, TVRO
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-363, SC70
Supply Voltage - Operating: 3 V to 6 V
Operating Supply Current: 37mA to 42.5mA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 100

Buy Now Datasheet
RF and Wireless - RF Amplifiers - ABA-32563-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
ABA-32563-BLKG
RF and Wireless - RF Amplifiers ABA-32563-BLKG
IC AMP CELL 0HZ-2.5GHZ SOT363

IC AMP CELL 0HZ-2.5GHZ SOT363

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 076757-ABA-32563-BLKG ABA-32563-BLKG
Product Name RF Amplifiers - ABA-32563-BLKG RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 0.0 to 2500 MHz 0.0 to 2500 MHz
Minimum Gain 17.5 to 19 dB ? to 17.5 dB
Maximum Gain 17.5 to 19 dB 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - MHL9236N - 884593-MHL9236N - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-272 WB-16
View Details
RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-12000-18000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 12000 to 18000 MHz
Output VSWR 2.2 :1
View Details