Broadcom Inc. RF Amplifiers - ACPM-7700-BLK ACPM-7700-BLK

Description
Manufacturer: Broadcom Limited Win Source Part Number: 766974-ACPM-7700-BLK Series: * Packaging: Bulk Package: 42-SMD Module Part Status: Obsolete(EOL) Categories: RF/IF and RFID Manufacturer Package: Module Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 766974-ACPM-7700-BLK Series: * Packaging: Bulk Package: 42-SMD Module Part Status: Obsolete(EOL) Categories: RF/IF and RFID Manufacturer Package: Module Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ACPM-7700-BLK
766974-ACPM-7700-BLK
RF Amplifiers - ACPM-7700-BLK 766974-ACPM-7700-BLK
Manufacturer: Broadcom Limited Win Source Part Number: 766974-ACPM-7700-BLK Series: * Packaging: Bulk Package: 42-SMD Module Part Status: Obsolete(EOL) Categories: RF/IF and RFID Manufacturer Package: Module Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 766974-ACPM-7700-BLK
Series: *
Packaging: Bulk
Package: 42-SMD Module
Part Status: Obsolete(EOL)
Categories: RF/IF and RFID
Manufacturer Package: Module
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 766974-ACPM-7700-BLK
Product Name RF Amplifiers - ACPM-7700-BLK
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

GPS / GLONASS / COMPASS LNA - BGA915N7 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 1550 to 1615 MHz
Minimum Gain 15.5 dB
View Details
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details