Broadcom Inc. LTE Band 17/12 GPIO APT Power Amplifier ACPM-9017-TR1

Description
The ACPM-9017 is a fully matched 10-pin surface mount Power Amplifier Module developed for LTE Band 17 and Band 12 It meets stringent linearity power up to LTE (MPR=0 dBm) 27.5 dBm. ACPM-9017 also features CoolPAM circuit technology which supports 2 power modes – low and high power modes. Features Thin Package (0.93mm typ) Excellent Linearity in APT 2-mode power control Vmode High Efficiency at max output power Internal 50ohm matching networks for both RF input and output Integrated coupler Green (Lead-free and RoHS compliant) Applications LTE Band 17 LTE Band 12
Description
The ACPM-9017 is a fully matched 10-pin surface mount Power Amplifier Module developed for LTE Band 17 and Band 12 It meets stringent linearity power up to LTE (MPR=0 dBm) 27.5 dBm. ACPM-9017 also features CoolPAM circuit technology which supports 2 power modes – low and high power modes. Features Thin Package (0.93mm typ) Excellent Linearity in APT 2-mode power control Vmode High Efficiency at max output power Internal 50ohm matching networks for both RF input and output Integrated coupler Green (Lead-free and RoHS compliant) Applications LTE Band 17 LTE Band 12

Suppliers

Company
Product
Description
Supplier Links
LTE Band 17/12 GPIO APT Power Amplifier - ACPM-9017-TR1 - Broadcom Inc.
San Jose, CA, USA
LTE Band 17/12 GPIO APT Power Amplifier
ACPM-9017-TR1
LTE Band 17/12 GPIO APT Power Amplifier ACPM-9017-TR1
The ACPM-9017 is a fully matched 10-pin surface mount Power Amplifier Module developed for LTE Band 17 and Band 12 It meets stringent linearity power up to LTE (MPR=0 dBm) 27.5 dBm. ACPM-9017 also features CoolPAM circuit technology which supports 2 power modes – low and high power modes. Features Thin Package (0.93mm typ) Excellent Linearity in APT 2-mode power control Vmode High Efficiency at max output power Internal 50ohm matching networks for both RF input and output Integrated coupler Green (Lead-free and RoHS compliant) Applications LTE Band 17 LTE Band 12

The ACPM-9017 is a fully matched 10-pin surface mount Power Amplifier Module developed for LTE Band 17 and Band 12 It meets stringent linearity power up to LTE (MPR=0 dBm) 27.5 dBm.
ACPM-9017 also features CoolPAM circuit technology which supports 2 power modes – low and high power modes.

Features

  • Thin Package (0.93mm typ)
  • Excellent Linearity in APT
  • 2-mode power control Vmode
  • High Efficiency at max output power
  • Internal 50ohm matching networks for both RF input and output
  • Integrated coupler
  • Green (Lead-free and RoHS compliant)

Applications

  • LTE Band 17
  • LTE Band 12
Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number ACPM-9017-TR1
Product Name LTE Band 17/12 GPIO APT Power Amplifier
Amplifier Type Power Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
RF Amplifiers - 2312-QPA4428TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 47 to 1218 MHz
View Details
RF Amplifiers - ADA10000RS24Q1 - 40635-ADA10000RS24Q1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 50 to 1000 MHz
Minimum Gain 15 dB
View Details
3 suppliers
Connectorized SMA, High Power Amplifier, 20 MHz to 2700 MHz, 50Ω - ZHL-20M2G7025X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 80 C (-4 to 176 F)
Frequency Range 20 to 2700 MHz
View Details