Broadcom Inc. RF Amplifiers - ACPM-7354-LR1 ACPM-7354-LR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 859320-ACPM-7354-LR1 Series: * Features: RF Amplifier IC Package: Bulk Part Status: Obsolete Categories: RF/IF and RFID ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 859320-ACPM-7354-LR1 Series: * Features: RF Amplifier IC Package: Bulk Part Status: Obsolete Categories: RF/IF and RFID ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - ACPM-7354-LR1 - 859320-ACPM-7354-LR1 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - ACPM-7354-LR1
859320-ACPM-7354-LR1
RF Amplifiers - ACPM-7354-LR1 859320-ACPM-7354-LR1
Manufacturer: Broadcom Limited Win Source Part Number: 859320-ACPM-7354-LR1 Series: * Features: RF Amplifier IC Package: Bulk Part Status: Obsolete Categories: RF/IF and RFID ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Broadcom Limited
Win Source Part Number: 859320-ACPM-7354-LR1
Series: *
Features: RF Amplifier IC
Package: Bulk
Part Status: Obsolete
Categories: RF/IF and RFID
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 859320-ACPM-7354-LR1
Product Name RF Amplifiers - ACPM-7354-LR1
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - CA3006/3 - 865723-CA3006/3 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-5-12
View Details
RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-1000-8000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 1000 to 8000 MHz
Output VSWR 2 :1
View Details
Specs
Applications RF Microwave
View Details