Broadcom Inc. RF and Wireless - RF Amplifiers ABA-31563-TR2G

Description
IC AMP CELL 0HZ-3.5GHZ SOT363
Description
IC AMP CELL 0HZ-3.5GHZ SOT363

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - ABA-31563-TR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
ABA-31563-TR2G
RF and Wireless - RF Amplifiers ABA-31563-TR2G
IC AMP CELL 0HZ-3.5GHZ SOT363

IC AMP CELL 0HZ-3.5GHZ SOT363

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers
Product Number ABA-31563-TR2G
Product Name RF and Wireless - RF Amplifiers
Frequency Range 0.0 to 3500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Noise Amplifier Systems - NLAS-18000-40000-40-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 40000 MHz
Minimum Gain 40 dB
View Details
Specs
Applications RF Microwave
Frequency Range 700 to 1000 MHz
Minimum Gain 30 dB
View Details