Broadcom Inc. RF Amplifiers - MGA-13216-BLKG MGA-13216-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 137771-MGA-13216-BLK G Packaging: Cut Strip Test Frequency: 1.95GHz Frequency: 1.5GHz to 2.5GHz Gain: 35.8dB Noise Figure: 0.61dB P1dB: 23.6dB RF Type: CDMA, GSM, WCDMA Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 5V Operating Supply Current: 122mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 137771-MGA-13216-BLK G Packaging: Cut Strip Test Frequency: 1.95GHz Frequency: 1.5GHz to 2.5GHz Gain: 35.8dB Noise Figure: 0.61dB P1dB: 23.6dB RF Type: CDMA, GSM, WCDMA Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 5V Operating Supply Current: 122mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-13216-BLKG
137771-MGA-13216-BLKG
RF Amplifiers - MGA-13216-BLKG 137771-MGA-13216-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 137771-MGA-13216-BLK G Packaging: Cut Strip Test Frequency: 1.95GHz Frequency: 1.5GHz to 2.5GHz Gain: 35.8dB Noise Figure: 0.61dB P1dB: 23.6dB RF Type: CDMA, GSM, WCDMA Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 5V Operating Supply Current: 122mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 137771-MGA-13216-BLKG
Packaging: Cut Strip
Test Frequency: 1.95GHz
Frequency: 1.5GHz to 2.5GHz
Gain: 35.8dB
Noise Figure: 0.61dB
P1dB: 23.6dB
RF Type: CDMA, GSM, WCDMA
Categories: RF/IF and RFID
Status: Active
Case / Package: 16-QFN (4x4)
Supply Voltage - Operating: 5V
Operating Supply Current: 122mA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MGA-13216-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-13216-BLKG
RF and Wireless - RF Amplifiers MGA-13216-BLKG
IC AMP CDMA 1.5GHZ-2.5GHZ 16QFN

IC AMP CDMA 1.5GHZ-2.5GHZ 16QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 137771-MGA-13216-BLKG MGA-13216-BLKG
Product Name RF Amplifiers - MGA-13216-BLKG RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 1500 to 2500 MHz 1500 to 2500 MHz
Minimum Gain 35.8 dB ? to 35.8 dB
Maximum Gain 35.8 dB 35.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPR0220-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 18000 MHz
View Details
RF Amplifiers - HFA3624IA1K - 873520-HFA3624IA1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
Low Noise Amplifiers - NLA-20-6000-32-15 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 20 to 6000 MHz
Minimum Gain 32 dB
View Details
RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details