Broadcom Inc. 18 - 33 GHz 0.2W Driver Amplifier AMMC-6333

Description
AMMC-6333 ia a broadband 0.2W MMIC driver amplifier designed for use in transmitters operating in various frequency bands from 18GHz to 33GHz. It is fabricated using Avago Technologies' unique 0.25μm E-mode PHEMT technology which eliminates the need for negative gate biasing voltage.
Description
AMMC-6333 ia a broadband 0.2W MMIC driver amplifier designed for use in transmitters operating in various frequency bands from 18GHz to 33GHz. It is fabricated using Avago Technologies' unique 0.25μm E-mode PHEMT technology which eliminates the need for negative gate biasing voltage.

Suppliers

Company
Product
Description
Supplier Links
18 - 33 GHz 0.2W Driver Amplifier - AMMC-6333 - Broadcom Inc.
San Jose, CA, USA
18 - 33 GHz 0.2W Driver Amplifier
AMMC-6333
18 - 33 GHz 0.2W Driver Amplifier AMMC-6333
AMMC-6333 ia a broadband 0.2W MMIC driver amplifier designed for use in transmitters operating in various frequency bands from 18GHz to 33GHz. It is fabricated using Avago Technologies' unique 0.25μm E-mode PHEMT technology which eliminates the need for negative gate biasing voltage.

AMMC-6333 ia a broadband 0.2W MMIC driver amplifier designed for use in transmitters operating in various frequency bands from 18GHz to 33GHz. It is fabricated using Avago Technologies' unique 0.25μm E-mode PHEMT technology which eliminates the need for negative gate biasing voltage.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number AMMC-6333
Product Name 18 - 33 GHz 0.2W Driver Amplifier
Amplifier Type Driver Amplifier
Applications Mobile / Wireless Systems; SATCOM; RF Microwave
RoHS Compliant RoHS
Operating Temperature ? to 150 C (? to 302 F)
Frequency Range 18000 to 33000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
Low Noise Amplifiers - NLA-18000-40000-25-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 40000 MHz
Minimum Gain 25 dB
View Details
169 to 170 MHz Transmit/Receive Front-end Module - SKY65367-11 - Skyworks Solutions, Inc.
Specs
Output Power 30 dBm
Package Type Surface Mount; Plugin; MCM, 16-pin
Operating Voltage 3.3 volts
View Details